


only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
The HPE Aruba Networking CX 10000 Switch Series offers a unique blend of performance and scale for distributing advanced networking and security services where it is impractical and costly to force traffic back and forth across the network to a centralized policy enforcement point.
Simplify application of services at the services network access layer edge.
All switching and routing are wire-speed to meet the demands of bandwidth-intensive applications today and in the future. CX 10000 models provide 3.2 Tbps for bidirectional switching and 2000 Mpps for forwarding. CX 10040 models offer 8 Tbps of switching capacity, 1.6 Tbps of L4 stateful inspection.
The CX 10000 Series improves network bandwidth and performance by not having to trombone local traffic to a centralized chokepoint, helping to improve security posture while limiting appliance sprawl complexity and cost.
The CX 10000 Series provides a compelling architectural alternative that distributes these advanced services to the data center edge, with unified network and security automation and policy management.
The HPE Aruba Networking CX 10000 Switch Series allows operators to extend industry-standard leaf-spine networking with 1.6T of distributed micro-segmentation, east-west firewalling, NAT, encryption and telemetry services delivered inline across every port closer to critical enterprise applications.
Organizations with dedicated SecOps teams can leverage Pensando policy and services manager (PSM) based on specific security roles and responsibilities for increased scalability and fault tolerance.
It extends Zero Trust segmentation deeper into the data center for any type of host.
It optimizes network traffic flows, bandwidth, and performance, which reduces operational complexity associated with service stitching.
The switches allow operators to extend industry-standard leaf-spine networking with distributed stateful segmentation, east–west firewalling, NAT, encryption, and telemetry services — all delivered inline, all the time, on every access port, closer to where critical enterprise applications run.
The CX 10000 Series is integrated with Fabric Composer which provides unified network and security management, automated switch and network configurations, and unified security policy and distributed firewalls across the entire switching fabric.
The CX 10000 Series integrates through Rest API, provides flow data to security and network performance tools including Advanced Security ML (XDR), Application Dependency Mapping (ADM), Network Performance Management (NPM), SIEM/SOAR, firewall compliance rules, and identity group mapping tools.
The switch is based on the AOS-CX, a modern, database-driven operating system that automates and simplifies many critical and complex network tasks.
to access all product specs
Brand | Image | Article code | product | Stock | Price from |
HPE |
![]() (show image) |
R7G99AAE | Aruba Networking Fabric Composer Device Management Service Tier 4 Switch 1y Subscription E-STU |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|