location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Networking Comware Switch 24p 10M/100M/1G 8p SFP 1G Combo 6p SFP28 10G/25G 5150HI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Networking Comware Switch 24p 10M/100M/1G 8p SFP 1G Combo 6p SFP28 10G/25G 5150HI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S5T46A
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2025 14:20:56
The date of the most recent change of the data-sheet in Icecat's system
Quickspecs (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Scalable L3 Access Switches

The HPE Networking Comware Switch Series 5150 HI delivers scalability and enhances reliability of the network with Intelligent Resilient Framework (IRF) technology. IRF stacking enables virtual resilient switching fabrics for simpler, flatter, and more agile networks.
Supports 10 GbE uplinks, static and RIP routing, PoE+, ACLs, and IPv6 for improved and cost‑effective network performance.
DRNI enables link aggregation from multiple switches to implement device-level link backup for node redundancy. DRNI also simplifies network topology by virtualizing two physical devices into a logical device.
iNQA helps in measuring network packet loss performance, forward, reverse, and two-way packet loss, including lost number of messages and bytes, message loss, and byte loss rate.
Dual, redundant, hot-swappable power supplies maintain a dynamic and highly available network switch, delivering up to 90W of 802.3bt standards compliant power for cameras, phones, and wireless access points.

Performance with Quality of Service (QoS)

The HPE Networking Comware Switch Series 5150 HI is engineered with non-blocking architecture for low-latency switching. It supports advanced classifier-based Quality of Service (QoS) to group traffic, set priority levels, and rate limit selected traffic on a port, VLAN, or entire switch.
Provides extensive traffic prioritization with strict priority (SP) queuing, weighted round robin (WRR), and SP+WRR.
Broadcast control and limitation of broadcast traffic rate can reduce unwanted network traffic and preserve more bandwidth for critical data.
Energy Efficient Ethernet and energy-saving green design initiatives support your sustainability efforts by automatically reducing power to idle ports and powering down unused ports.

Security with Comprehensive Control

HPE Networking Comware Switch Series 5150 HI supports flexible authentication methods including 802.1X, MAC Authentication and Encryption for greater device security and policy-driven app authentication. Per-user Access Control Lists (ACLs) provide identity-driven security and access control.
Dynamic ARP protection with functions such as ARP Detection and ARP packet validation blocks broadcast from unauthorized hosts and prevents eavesdropping or theft of network data.
Supports industry-standard MACsec 256 encryption for end-to-end data link layer security, providing increased MAC port binding and link group capacity.
Centralized security policy management and network protection with Intelligent Management Center (IMC) which leverages End User Admission Domination (EAD) integrated security policies, network access control and access right control policies to provide a comprehensive integrated security system.
Security with encryption of all access methods (CLI, GUI, or MIB) through SSHv2, SSL, and/or SNMPv3, and other features including DHCP protection, IP source guard, dynamic ARP protection, and RADIUS/HWTACAS.

Simplified Management and Operations

The HPE Networking Comware Switch Series 5150 HI can be seamlessly managed with IMC to provide end-to-end network transparency with a consistent network experience through comprehensive configuration, compliance, and policy management.
It supports SmartMC, an embedded network management tool with a web-based GUI to simplify operations and facilitate centralized management. It offers features such as configuration backup, software version management and seamless switch replacement.
RMON and sFlow™ provide advanced monitoring and reporting capabilities for statistics, history, alarms, and events.

Country Distributor
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)