location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud II - Gaming Headset (Black-Red)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud II - Gaming Headset (Black-Red)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5M1AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188048450 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 02:04:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HyperX Cloud II - Gaming Headset (Black-Red)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Red Gaming Head-band Headset
  • - Wired 3.5 mm connector USB connectivity
  • - Circumaural 10 - 23000 Hz 60 Ω 98 dB
  • - Microphone type: Boom -42 dB
More>>>
HyperX Signature Comfort

Feel the HyperX difference in the details like our signature memory foam, premium leatherette, weight distribution and clamping force. A more comfortable experience is achieved with the adjustment of these factors. This makes a huge difference during longer gaming sessions or whenever headset is being worn for long periods of time.

Virtual 7.1 Surround Sound[1]

7.1 can be toggled on for improved positional audio and an expanded sense of space.

Immersive Audio

Hear the rich, impactful sounds of your games with clarity and precision. Specially-tuned 53mm drivers let you lose yourself in the game world or focus on important audio cues.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product color *
Black, Red
Cable length
39.4" (1 m)
Virtual surround
Yes
Virtual surround technology
Virtual 7.1 surround sound
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
Headphones
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone frequency
10 - 23000 Hz
Impedance
60 Ω
Headphone sensitivity
98 dB
Driver unit
2.09" (5.3 cm)
Total Harmonic Distortion (THD)
2%
Microphone
Microphone type *
Boom
Microphone sensitivity
-42 dB
Weight & dimensions
Weight
11.3 oz (320 g)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)