location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX FURY HX426C16FB3K4/64 memory module 64 GB 4 x 16 GB DDR4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FURY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX426C16FB3K4/64
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX426C16FB3K4/64 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617293340 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HyperX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 07 Mar 2024
Product end of life date
Setup Sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HyperX FURY HX426C16FB3K4/64 memory module 64 GB 4 x 16 GB DDR4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC/server 64 GB DDR4
  • - 288-pin DIMM 4 x 16 GB
  • - CAS latency: 16
  • - Intel Extreme Memory Profile (XMP)
More>>>
Features
CAS latency
16
Internal memory *
64 GB
Memory layout (modules x size) *
4 x 16 GB
Internal memory type *
DDR4
Memory clock speed
2666 MHz
Component for *
PC/server
Memory form factor *
288-pin DIMM
Intel Extreme Memory Profile (XMP)
Yes
Country of origin
China
Cooling type
Heatsink
Certification
CE
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Weight & dimensions
Width
0.283" (7.2 mm)
Depth
5.25" (133.3 mm)
Height
1.34" (34.1 mm)
Weight
5.09 oz (144.2 g)
Packaging data
Package width
1" (25.4 mm)
Package depth
3.75" (95.2 mm)
Package height
6.75" (171.4 mm)
Package weight
6.74 oz (191.2 g)
Logistics data
Master (outer) case width
8" (203.2 mm)
Master (outer) case length
12.2" (311.1 mm)
Master (outer) case height
4" (101.6 mm)
Master (outer) case weight
4.67 lbs (2.12 kg)
Quantity per master (outer) case
10 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2020-06-01 08:37:07
Uk has collected 60 expert reviews for HyperX FURY HX426C16FB3K4/64 memory module 64 GB 4 x 16 GB DDR4 and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
uk.hardware.info
Updated:
2020-06-01 08:35:49
For a long time, memory was one of the most boring components of a PC: you just had to have as much of it as possible; the specific type and speed were of little importance. Now those strips of RAM are suddenly one of the most talked-about parts. It's tim...
Bottom line 16GB is the amount of memory we would recommend for most PCs right now. For office and surfing work, gaming and many other purposes, you'll get more than enough out of that for now. For example, it would be a good idea for video staff to go for even more...
0%
enostech.com
Updated:
2020-06-01 08:36:04
Today, we will be taking a look at the HyperX Fury DDR4 RAM in a 16GB (2x8GB) 2666MHz Kit. RAM is an essential part of any new PC build but can often go overlooked and consumers settle for whatever they can afford. However, with all the different speeds a...
Bottom line When I asked for the HyperX FURY DDR4 RAM kit to be sent in for review, I mentioned I would be using it for my test bench and that I will. Not only does it look great, it offers some good performance and matches the pair of FURY SSD's I'm running in the S...
0%
chip.com.my
Updated:
2020-06-01 08:36:24
A number of months back, we reviewed the Kingston HyperX Fury DDR4 RAMs meant for X99 systems. This time around, it appears that Kingston has made new updates to the same of RAM sticks as preparation for the arrival of Intel's new Skylake processor and Z1...
Bottom line Regardless if you're an overclocking enthusiast upgrading to Skylake, or just looking for memory with lower voltage values for your X99 system, The Kingston HyperX Fury DDR4 is an amazing kit for you to consider thanks to its superb overclocking capabili...
0%
aphnetworks.com
Updated:
2020-06-01 08:36:24
In the middle of last week, I had a chance to meet the Leader of the Official Opposition in Alberta, Brian Jean from the Wildrose Party. "I heard you are pretty important," I joked as I began the conversation. "No, I am not, really," he replied in a genui...
Bottom line With decently tight latencies at 15-17-17-35 and operating at 1.20V out of the box, what can we do if we loosened up the timings and bumped the voltage up to 1.35V? In the past, you can expect at least 10% of overclocking headroom, but it looks like times...
0%
back2gaming.com
Updated:
2020-06-01 08:36:49
While its still in its infancy, once the next generation of motherboards hits the market DDR4 will be the new standard and DRAM makers will want to have their lineups already prepped by then. Right now most company's rely on tried and tested product lineu...
Good Easy setup, Large capacities available, Solid overclocking, Low voltage, Good DIMM height, Lifetime warranty, Price...
Bad None...
Bottom line Kingston HyperX FURY DDR4 Memory Kit ReviewThe FURY memory series have received really positive feedback from the community due to their ease of use and affordable pricing and Kingston carries that over the new DDR4 release of the series. While there real...
184%
eteknix.com
Updated:
2020-06-01 08:36:56
When you're building a tower, memory normally gets the last thought; you budget for all of the other key parts and then you find yourself having to readjust when you remember that you didn't add any memory to your basket. With consumer memory kits roughly...
Good Low profile design, Lifetime warranty, Excellent overclocking performance...
Bad DDR4 pricing is still expensive, “With rock solid ‘out of the box’ performance, the Kingston Fury DDR4 range is one to consider for your high-end build.”, Kingston HyperX Fury DDR4 2666MHz 32GB Memory Kit Review, Thank you, Kingston, for providing this...
Bottom line Pricing (accurate at the time of writing)The Kingston HyperX Fury 2666MHz 32GB memory kit can be found at Newegg in the US for $354.99. UK resellers were hard to find, currently only Dabs sell the kit at £271.22. This price includes Kingston's lifetime wa...
0%
tweaktown.com
Updated:
2020-06-01 08:36:59
The RAM kit in question today is Kingston's HyperX Fury series of memory, of which, while we already know it is double the density, we also get this kit with a speed of 2666MHz, and even sports CAS15 timings. On top of all of this love that this latest ki...
Bottom line While not an obvious standout in any section of the breakdown, Kingston's HyperX Fury 2666MHz CAS15 32GB kit is really well rounded. The price is right for the density, they perform well out of the box and afford enthusiasts a bit of room to play, and at...
94%
funkykit.com
Updated:
2020-06-01 08:35:53
Kingston has refreshed its HyperX FURY gaming series memory line and now it's available up to DDR4-2666 speed. We have received one of these memory kits to show you how much you can expect from this gaming memory series.Tested memory kit contains two 8GB...
Bottom line If you are looking for inexpensive 16GB DDR4 memory kit which is easy to install, performs well and looks good then HyperX FURY is memory for you. For sure there are faster memory kits but not many offer so good performance to price ratio...
0%
realhardwarereviews.com
Updated:
2020-06-01 08:36:12
In the recent past we have shown excellent examples of the two sides of an argument that are raging in enthusiast and custom builder circles. This argument all boils down to which is better: capacity or speed. In this generation this means choosing betwee...
Bottom line No matter what you consider important – be it shear speed, low latency, ease of use, ease of installation, or even overall aesthetics – the Kingston HyperX Fury DDR4-2666 32GB kit has you covered. This kit does set the bar awfully damn high, and that is w...
94%
ocia.net
Updated:
2020-06-01 08:36:21
With the release of its Skylake core processors, Intel introduced a new 1151 socket and Z170 chipset design. Rather than previous generation mainstream desktop configurations using DDR3, Intel opted to adopt the latest DDR4 also used in their high-end/ent...
Bottom line The Kingston HyperX Fury series of memory is available in DDR4 speeds of 2133, 2400 and 2666MHz in 8GB, 16GB, 32GB and 64GB capacities. It operates at a low voltage specification of just 1.2V which meets the JEDEC standard. The Intel XMP profile provides...
0%
modders-inc.com
Updated:
2020-06-01 08:36:24
If current prices are any indication, DDR4 is the new normal. Not only are DDR4 supplies steadily increasing, the prices have also become progressively much more affordable ever since the few months leading to the release of Intel's Skylake CPUs. This als...
Bottom line Skylake and DDR4 overclocking is slightly different from what most people are used to in Haswell with DDR3 modules or even Haswell-E and DDR4. You cannot just flood the module with voltage and expect it to overclock, in fact most of the time, additional v...
0%
Bjorn3d.com
Updated:
2020-06-01 08:36:28
Skylake processors landed with a thundering applause and stores are sold out of the I7 6700K and production can't keep up with demand yet. Since it's not Intel's “HEDP” High End Desktop Platform it uses Dual Channel Ram. The Haswell E (x99) processors use...
Good Effective Heat Spreaders, Hassle Free XMP install, Overclocks Easily, Hit 2992MHz stable on a 2666MHz Kit, Limited Lifetime Warranty, Tech Support Was Fast And Spot On, Price, Effective Heat Spreaders, Hassle Free XMP install, Overclocks Easily, Hit 2992M...
Bad Too Fun To Overclock: Cost Us A Lot Of Time, Too Fun To Overclock: Cost Us A Lot Of Time...
Bottom line The Kingston HyperX Fury 16GB 2666MHz kit runs like a champ and overclocks as easy as falling off a log. Coming in at $139 and overclocking easily to 2992MHz stable at 1.3v it's going to be hard to beat the price and OC boost. We've been using Kingston fo...
80%
thinkcomputers.org
Updated:
2020-06-01 08:36:31
With the introduction of Intel's Z170 chipset the mainstream finally gets their hands on DDR4 memory. If you remember DDR4 was first seen in the consumer market on Intel's high-end desktop X99 platform. Those kits were all quad-channel kits, but with the...
Good Sleek design, Great overall performance, Overclocking headroom, Lifetime warranty, No clearance issues...
Bad None that I found...
Bottom line When it comes to performance the kit's XMP profile has the memory operating at 2666 MHz with timings of 15-17-17 at 1.2V. This means that the kit is going to run like many other DDR4 kits at this speed. We were able to push the kit from 2666 MHz all the w...
100%
funkykit.com
Updated:
2020-06-01 08:36:38
Couple of months ago we had a chance to review HyperX FURY 32GB DDR4-2400 memory kit which received our Value Award as one of the cheapest 32GB DDR4 memory kits with a great performance to price ratio. However not all users require 32GB RAM and most gamer...
Good High performance, High overclocking potential, Looks great, Lifetime warranty, Inexpensive...
Bad None worth to mention...
Bottom line Kingston HyperX FURY 16GB DDR4-2666 C15 memory kit is simply great memory kit which offers high performance, high overclocking potential, great looks, lifetime warranty and if it's not enough then it's also inexpensive. Simply perfect DDR4 memory for X99...
0%
Bjorn3d.com
Updated:
2020-06-01 08:36:42
Today we are going to mix it up a bit while testing a Kingston HyperX Fury 32GB 2666 MHz. We are going to attempt to mate it to a kit of HyperX Fury 32 GB 2400 MHz and run both kits in the same machine at a mutually agreeable speed and timings. On top of...
Good High Quality, Lifetime Warranty, High Density, Low Profile, Intel XMP, Versatile, Fun To OC, High Quality, Lifetime Warranty, High Density, Low Profile, Intel XMP, Versatile, Fun To OC...
Bad Not The Fastest Kit, Not The Fastest Kit...
Bottom line Priced at $309.99 the Kingston HyperX Fury 32GB 2666MHz overclocked like a champion, We could run different timings and speeds easily and the kit ran every speed between 2400MHz and 3000MHz. The Fury 2666MHz kit mated well with its sister 2400 MHz kit and...
94%
hitechlegion.com
Updated:
2020-06-01 08:36:46
It been a long time since I have reviewed Kingston Memory that was actually overclockable. That was then and this is now. The Kingston HyperX DDR4 Fury line is not only low profile to fit under those pesky low heatsinks but there is room for tweaking. If...
Good XMP Certified at 1.2v, No additional voltage needed when pushed to 2815MHz, Timing does not have to be loosened too much at further overclocks from XMP, Low Profile, Optimized performance for HaswellE processors, Lifetime Warranty...
Bad Not very receptive to tighter timings...
Bottom line There has been a lot of debate amongst enthusiasts on which memory chips are better for overclocking, Samsung or Hynix; I guess that all boils down to preference. The Kingston HyperX DDR4 Fury we tested came with the Hynix modules.The last few times I rev...
0%
pureoverclock.com
Updated:
2020-06-01 08:36:53
Today we have the chance to take a look at the HyperX's new budget friendly line up the Fury series DDR4 memory. At the launch of DDR4 memory, it primary features were offering lower voltage and higher native frequencies. DDR4 features a native speed of 2...
Good Outstanding Performance to Value, Aesthetically Appealing...
Bad None...
Bottom line The HyperX Fury memory was designed to fit the budget minded consumer, but when it comes to shopping for DDR4 memory and running the X99 chipset system... budget really goes out the window. However, finding the right set of memory that does great in th...
0%
myce.com
Updated:
2020-06-01 08:37:00
When it comes to memory I very rarely had a memory kit that was wasn't manufactured by Kingston, and from my own personal experience it was the best all around choice that I could make without having to compromise on any of my main requirements, price, ca...
Bottom line Okay, so it's time to finish this review. Usually I start with the negatives, but in this case I can say that there aren't any to mention so let's move to the positives. HyperX Fury RAM has most of the things that I usually look for when buying RAM, lifet...
0%
Brand Image Article code product Stock Price from
HyperX FURY HX432C16FB3/32 memory module 32 GB 1 x 32 GB DDR4 HyperX FURY HX432C16FB3/32 memory module 32 GB 1 x 32 GB DDR4
(show image)
HX432C16FB3/32 HX432C16FB3/32 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX430C16FB3/32 memory module 32 GB 1 x 32 GB DDR4 HyperX FURY HX430C16FB3/32 memory module 32 GB 1 x 32 GB DDR4
(show image)
HX430C16FB3/32 HX430C16FB3/32 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX436C17FB3/16 memory module 16 GB 1 x 16 GB DDR4 HyperX FURY HX436C17FB3/16 memory module 16 GB 1 x 16 GB DDR4
(show image)
HX436C17FB3/16 HX436C17FB3/16 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX436C17FB3/8 memory module 8 GB 1 x 8 GB DDR4 HyperX FURY HX436C17FB3/8 memory module 8 GB 1 x 8 GB DDR4
(show image)
HX436C17FB3/8 HX436C17FB3/8 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX437C19FB3/8 memory module 8 GB 1 x 8 GB DDR4 HyperX FURY HX437C19FB3/8 memory module 8 GB 1 x 8 GB DDR4
(show image)
HX437C19FB3/8 HX437C19FB3/8 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX437C19FB3/16 memory module 16 GB 1 x 16 GB DDR4 HyperX FURY HX437C19FB3/16 memory module 16 GB 1 x 16 GB DDR4
(show image)
HX437C19FB3/16 HX437C19FB3/16 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX424C15FB3/32 memory module 32 GB 1 x 32 GB DDR4 HyperX FURY HX424C15FB3/32 memory module 32 GB 1 x 32 GB DDR4
(show image)
HX424C15FB3/32 HX424C15FB3/32 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX426C16FB3/32 memory module 32 GB 1 x 32 GB DDR4 HyperX FURY HX426C16FB3/32 memory module 32 GB 1 x 32 GB DDR4
(show image)
HX426C16FB3/32 HX426C16FB3/32 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX426C16FB3/8 memory module 8 GB 1 x 8 GB DDR4 HyperX FURY HX426C16FB3/8 memory module 8 GB 1 x 8 GB DDR4
(show image)
HX426C16FB3/8 HX426C16FB3/8 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX424C15FB3/8 memory module 8 GB 1 x 8 GB DDR4 HyperX FURY HX424C15FB3/8 memory module 8 GB 1 x 8 GB DDR4
(show image)
HX424C15FB3/8 HX424C15FB3/8 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)