location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Integral INFD16GBNEONYL3.0 USB flash drive 16 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Integral Check ‘Integral’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16GB USB3.0 DRIVE NEON YELLOW UP TO R-80 W-10 MBS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INFD16GBNEONYL3.0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055288428003
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Integral’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Integral: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 20:17:42
The date of the most recent change of the data-sheet in Icecat's system
INFD16GBNEONYL3.0 Specification (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Integral INFD16GBNEONYL3.0 USB flash drive 16 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 16 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Read speed: 110 MB/s Write speed: 10 MB/s
  • - Form factor: Cap
  • - Yellow
  • - Plastic
  • - 1 pc(s)
More>>>
Performance
Capacity *
16 GB
Device interface *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
Read speed
110 MB/s
Write speed
10 MB/s
Plug and Play
Yes
Compatible operating systems
Windows Vista, 7, 8.1 and 10
Mac OS 09 and above
Linux v2.4.0 and above
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Design
Form factor *
Cap
Product color *
Yellow
Housing material
Plastic
Key ring
No
Design
Certification
CE, REACH
Security
Fingerprint reader
No
PIN-secured access
No
Password protection
No
Weight & dimensions
Width
0.709" (18 mm)
Depth
0.315" (8 mm)
Height
2.13" (54 mm)
Weight
0.282 oz (8 g)
Packaging data
Package width
4.13" (105 mm)
Package depth
0.512" (13 mm)
Package height
6.69" (170 mm)
Package weight
0.705 oz (20 g)
Package type
Blister
Packaging content
Quantity per pack
1 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Brand Image Article code product Stock Price from
Integral INFD16GCRYDL3.0197 USB flash drive 16 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue Integral INFD16GCRYDL3.0197 USB flash drive 16 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue
(show image)
INFD16GCRYDL3.0197 16GB HARDWARE ENCRYPTED USB 3.0 DRIVE SECURE DUAL PASSWORD ADMIN/USER 256 AES FIPS 197 CRYPTO 0.00
(excl. VAT)
0 (incl. VAT)
Integral INFD32GCRYDL3.0197 USB flash drive 32 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue Integral INFD32GCRYDL3.0197 USB flash drive 32 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue
(show image)
INFD32GCRYDL3.0197 32GB HARDWARE ENCRYPTED USB 3.0 DRIVE SECURE DUAL PASSWORD ADMIN/USER 256 AES FIPS 197 CRYPTO 0.00
(excl. VAT)
0 (incl. VAT)
Integral INFD32GCRYPTO197 USB flash drive 32 GB USB Type-A 2.0 Black Integral INFD32GCRYPTO197 USB flash drive 32 GB USB Type-A 2.0 Black
(show image)
INFD32GCRYPTO197 INFD32GCRYPTO197 0.00
(excl. VAT)
0 (incl. VAT)
Integral INFD16GCRYPTO197 USB flash drive 16 GB USB Type-A 2.0 Black Integral INFD16GCRYPTO197 USB flash drive 16 GB USB Type-A 2.0 Black
(show image)
INFD16GCRYPTO197 INFD16GCRYPTO197 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)