location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Elite 8 Active Gen 2 Headset True Wireless Stereo (TWS) In-ear Calls/Music USB Type-C Bluetooth Olive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite 8 Active Gen 2 - Olive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-99161903-99 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055062285
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2025 04:37:49
The date of the most recent change of the data-sheet in Icecat's system
TechSpecs_EN (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 100-99161903-99 user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Elite 8 Active Gen 2 Headset True Wireless Stereo (TWS) In-ear Calls/Music USB Type-C Bluetooth Olive
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Olive Calls/Music In-ear Headset
  • - True Wireless Stereo (TWS) USB connectivity Bluetooth 5.3 393.7" (10 m)
  • - Intraaural
  • - Microphone type: Built-in
  • - Built-in battery
More>>>
NOTHING TOUGHER

The next generation of the world’s toughest earbuds*. Tried and tested under extreme conditions, nothing gets past the Elite 8 Active Gen 2. With unmatched durability and performance, these earbuds are fully sweatproof, waterproof and workout-proof. Even the case is dustproof and splashproof so you won’t have to leave it behind. Tested to military standards, Elite 8 Active Gen 2 are truly the toughest of them all.

*Refer to Jabra.com/claims

UNSHAKEABLE FIT

Built to withstand maximum movement, these buds are staying put no matter how much you move. With ultimate grip and a secure in-ear fit, the buds stay secure in your ear all day without the need for ear wings. Whether you’re running a marathon or just running to catch the bus, the feeling of total locked-in safety remains the same. These buds will stay with you every step of the way.

SMART CASE FOR STREAMING ANYWHERE

Introducing the world’s first LE Audio smart case, equipped with an advanced chip for seamless audio streaming from any device*. Simply plug in the case to a treadmill at the gym or your TV at home (using the USB-C/3.5mm cable provided**) to stream the content to your earbuds and enjoy it in spatial sound. Plug & play to experience epic sound from anywhere.

*Refer to Jabra.com/claims

**Supports devices with USB-C or 3.5mm port

LIFELIKE SOUND WITH DOLBY

Add another dimension to your audio experience with Spatial Sound powered by Dolby Audio, now with improved tuning for even better sound. Instead of experiencing sound directly inside the ears, you’ll feel sound as if it’s outside your head, making listening on earbuds more lifelike, elevating your music and supercharging your workout. Dolby Audio can be toggled on or off in the free Jabra Sound+ app, so the choice is yours depending on what you’re doing. Lifelike sound that keeps you running to the beat.

CONTROL THE SOUND AROUND YOU

Stay aware of your surroundings while outdoors with new Natural HearThrough, twice as effective as Elite 8 Active previous generation. Tailored for running, the enhanced wind-noise detection ensures you can hear your surroundings and still hear your music, even in the windiest conditions. When you want to stay in the zone Adaptive Hybrid Active Noise Cancellation blocks out the noise around you. Choose to zone out or to tune in.

SMARTWATCH CONNECTIVITY

Don’t want your phone weighing you down while you’re out beating your personal best? Download your music to your smartwatch*, connect your earbuds, and head out for a phone-free run. Your connection will stay solid and stable no matter what, so you can push yourself to the limit. Leave your phone at home but take your music with you.

*Compatible with smartwatches supporting Bluetooth profiles HFP, A2DP and AVRCP

CLEAR CALLS IN ANY ENVIRONMENT

Keep every call smooth, slick and fully audible even when you’re on the move. The 6 microphones smartly distinguish between your background noise and your speaking voice, so you’re never competing with the sound around you. Specially designed for windy environments, the wind-protecting mesh and noise cancellation algorithm strengthens your speech and keeps it sharp, ensuring your conversation stays on point and interference-free. Whatever the conditions, your call will be clear as day.

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product color *
Olive
International Protection (IP) code
IP54, IP68
LED indicators
Yes
Certification
MFi, Qi, FCC, ISED, CE, RoHS, REACH, Proposition 65, Google Assistant, Fast Pair, Spotify Tap, Dolby Audio, BQB
Ports & interfaces
Connectivity technology *
True Wireless Stereo (TWS)
USB connectivity
Yes
USB connector
USB Type-C
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, PBP, TMAP
Bluetooth version
5.3
Wireless range
393.7" (10 m)
Headphones
Ear coupling *
Intraaural
Driver unit
0.236" (6 mm)
Noise canceling
Yes
Noise canceling type
Hybrid
Microphone
Microphone type *
Built-in
Microphone frequency
100 - 8000 Hz
Number of microphones
6
Microphone
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Continuous audio playback time (with charging case/with ANC)
32 h
Continuous audio playback time (with charging case/without ANC)
56 h
Continuous audio playback time (with ANC)
8 h
Continuous audio playback time (without ANC)
14 h
Battery recharge time
3 h
Fast charging
Yes
Fast charging time
5 min
Standby time
7560 h
Wireless charging
Yes
Weight & dimensions
Width
0.776" (19.7 mm)
Depth
1.14" (29 mm)
Height
0.776" (19.7 mm)
Weight
0.176 oz (5 g)
Charging case dimensions (W x D x H)
0.961 x 2.57 x 1.85" (24.4 x 65.4 x 46.9 mm)
Charging case weight
1.68 oz (47.5 g)
Packaging content
Charging case
Yes
Warranty card
Yes
Cables included
USB Type-A to USB Type-C
Country Distributor
Deutschland 2 distributor(s)