location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14401-52 headphones/headset Wireless Ear-hook, Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Engage SE Replacement Headset - Convertible UC, NA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14401-52
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487025900 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2025 04:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 14401-52 headphones/headset Wireless Ear-hook, Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Ear-hook, Head-band Headset
  • - Wireless 3937" (100 m)
  • - Intraaural 40 - 16000 Hz
  • - Microphone type: Boom
  • - Built-in battery Lithium-Ion (Li-Ion)
More>>>
Performance
Product type *
Headset
Wearing style *
Ear-hook, Head-band
Recommended usage *
Office/Call center
Headset type
Convertible
Product color *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Volume control
Button
Control unit type
On-ear control unit
Control type
Buttons
DECT connectable
Yes
Hearing protection technologies
Jabra PeakStop, Jabra Safetone 2.0
Suitable for use in country/location
North America
Compatible products
Jabra Engage 45 SE, 55 SE, 65 SE, Engage 75 SE
Ports & interfaces
Connectivity technology *
Wireless
Frequency response (music mode)
40 - 16000 Hz
Frequency response (talk mode)
150 - 6800 Hz
Wireless range
3937" (100 m)
Headphones
Ear coupling *
Intraaural
Headphones
Headphone frequency
40 - 16000 Hz
Microphone
Microphone type *
Boom
Microphone direction type
Unidirectional
Number of microphones
2
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Base station
Base station color
Black
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time
9 h
Battery recharge time
2 h
Charging source
USB
Standby time
52 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Weight
0.741 oz (21 g)
Packaging content
Base station
No
Technical details
Warranty period
2 year(s)
Brand Image Article code product Stock Price from
Jabra Engage 55 SE Headset Wireless Ear-hook Car/Home office Black Jabra Engage 55 SE Headset Wireless Ear-hook Car/Home office Black
(show image)
9655-455-125 Engage 55 SE - USB-A MS Convertible (Include Stand), NA 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 65 SE Headset Wireless Ear-hook, Head-band Office/Call center Black Jabra Engage 65 SE Headset Wireless Ear-hook, Head-band Office/Call center Black
(show image)
9655-553-125 Engage 65 SE - Convertible, NA 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 55 SE Headset Wireless Ear-hook Car/Home office Black Jabra Engage 55 SE Headset Wireless Ear-hook Car/Home office Black
(show image)
9655-475-125 Engage 55 SE - USB-C MS Convertible (Include Stand), NA 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 75 SE Headset Wireless Ear-hook, Head-band Office/Call center Bluetooth Black Jabra Engage 75 SE Headset Wireless Ear-hook, Head-band Office/Call center Bluetooth Black
(show image)
9655-583-125 Engage 75 SE - Convertible, NA 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 55 SE Headset Wireless Ear-hook Car/Home office Black Jabra Engage 55 SE Headset Wireless Ear-hook Car/Home office Black
(show image)
9655-435-125 Engage 55 SE - USB-C UC Convertible (Include Stand), NA 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 45 SE Headset Wireless Ear-hook, Head-band Office/Call center Black Jabra Engage 45 SE Headset Wireless Ear-hook, Head-band Office/Call center Black
(show image)
9655-523-125 Engage 45 SE - Convertible, NA 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 55 SE Headset Wireless Ear-hook Car/Home office Black Jabra Engage 55 SE Headset Wireless Ear-hook Car/Home office Black
(show image)
9655-415-125 Engage 55 SE - USB-A UC Convertible (Include Stand), NA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)