location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB MicroSDHC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gold microSD UHS-I Speed Class 3 (U3) 32GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDCG/32GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617266047 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB MicroSDHC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32 GB MicroSDHC Class 3 UHS-I
  • - 90 MB/s
  • - Shock resistant, Temperature proof, Vibration proof, Water resistant
  • - Black
More>>>
Memory
Capacity *
32 GB
Flash card type *
MicroSDHC
Read speed
90 MB/s
Write speed
45 MB/s
Internal memory type
UHS-I
Flash memory class *
Class 3
Supported file systems
FAT32
Features
Product color
Black
Protection features
Shock resistant, Temperature proof, Vibration proof, Water resistant
Write protection switch
Yes
International Protection (IP) code
IPX7
Waterproof up to
39.4" (1 m)
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Features
Linux operating systems supported
Yes
Certification
FCC, VCI, IEC/EN 60529, MIL-STD-883H, METHOD 2002.5, ISO 7816-1
Power
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
0.433" (11 mm)
Depth
0.0394" (1 mm)
Height
0.591" (15 mm)
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Packaging content
Memory adapter included
SD
Other features
SD adapter dimensions (WxDxH)
0.945 x 0.0827 x 1.26" (24 x 2.1 x 32 mm)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:09:00
Uk has collected 27 expert reviews for Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB MicroSDHC and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
play3r.net
Updated:
2019-12-02 08:08:59
Kingston was probably at one time, best known for their lineup of memory modules. They have since come a long way and their products now range from memory, SSDs, USB memory, flash cards and even some wireless devices such as the MobieLite Wireless G2. One...
Bottom line Jumping right into the performance of the Kingston UHS-I U3 and I have to say, it definitely lives up to its specifications and can even read/write a bit faster than stated. What really impressed me was in testing, I put it up against a few 32GB USB stick...
0%
liveatpc.com
Updated:
2019-12-02 08:08:59
Seems big flash storage has become an in-thing for many vendors oft late as they move into the 64GB realm. Of course, storage alone won't mean much since everyone is in that space has something to offer. So how does one differentiate? Kingston has decided...
Bottom line Speedy Gonzales lives in my cameraValue: 8/10Features: 9/10Performance: 10/10Design: 9/10Usability: 10/10AdvertisementsReport this adReport this adTags:adapterkingstonmicrosd-card:SD Card...
0%
proclockers.com
Updated:
2019-12-02 08:08:58
If you're looking for a quick answer to the main question on your mind right now, then the answer is yes. The Kingston SDCG 64GB MicroSDXC card will work fine in your high speed 4K video camera. Now, that said, if you want to learn a little bit more about...
Good X-Ray Proof, Weather Resistance, High G Force Durability, Great amount of Memory for One Card, High Speed 633x or UHS-1 speed Capable...
Bad Easy to Misplace without a Case...
Bottom line This Kingston SDCG card has been manufactured to be airport X-Ray proof and water resistant; they are very resist to breaking and very tough for just a literal chip of plastic with gold contactors, amazing. I can contest to the build quality of my chip. I...
0%
Bjorn3d.com
Updated:
2019-12-02 08:08:58
As media playback formats increase the need for faster MicroSD cards has increased. With 2K/4K video playback and burst mode (Continuous still images on on DSLR cameras) older MicroSD cards just can't keep up with todays needs. Face it most people going i...
Good Price, Massive Storage, SD Adapter Included, SD Adapter Doesn't Slow the microSD down, Future Proofing...
Bad None...
Bottom line You can settle for a Class 4 or Class 10 UHS-1 and save a dollar or two but it's hardly a dollar two more for the fastest class card UHS-1 Speed Class 3 (U3). The difference in speeds is tremendous with a Class 4 only having to run at 4 MB/s or faster...
86%
legitreviews.com
Updated:
2019-12-02 08:09:00
4K2K video recording is getting more popular, as such we need faster media to record the higher resolution. Kingston works hard to keep up with the technology needs of today's consumer. At CES 2015 they announced the microSD UHS-I Speed Class 3 card, capa...
Bottom line If you have a need or desire to have one of the fastest microSDXC cards available, there are only a handful of choices. The SD Association came up with the UHS-I Speed Class 3 rating to support 4K2K video recording, which requires a minimum of 30MB/s writ...
0%
Cdrinfo.com
Updated:
2019-12-02 08:09:00
Today we have in our hands the Kingston SDHC/SDXC UHS-I U3 card, designed for professionals and consumers that possibly own high-performance cameras such as Digital Single Lens Reflex (D-SLR), Digital Single Lens Mirrorless (D-SLM), camcorders and vide...
0%
Brand Image Article code product Stock Price from
Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 64GB MicroSDHC Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 64GB MicroSDHC
(show image)
SDCG/64GBSP Gold microSD UHS-I Speed Class 3 (U3) 64GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB MicroSDHC Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 32GB MicroSDHC
(show image)
SDCG/32GBSP Gold microSD UHS-I Speed Class 3 (U3) 32GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 16GB MicroSDHC Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 16GB MicroSDHC
(show image)
SDCG/16GBSP Gold microSD UHS-I Speed Class 3 (U3) 16GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 64GB MicroSDHC Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 64GB MicroSDHC
(show image)
SDCG/64GB Gold microSD UHS-I Speed Class 3 (U3) 64GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 16GB MicroSDHC Kingston Technology Gold microSD UHS-I Speed Class 3 (U3) 16GB MicroSDHC
(show image)
SDCG/16GB Gold microSD UHS-I Speed Class 3 (U3) 16GB 0.00
(excl. VAT)
0 (incl. VAT)