location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

L’OR LM9012/43 coffee maker Fully-auto Capsule coffee machine 0.8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
L’OR Check ‘L’OR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LM9012/43
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LM9012/43
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389029349
Category:
Machine used to make coffee.
Coffee Makers Check ‘L’OR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by L’OR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2025 03:55:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points L’OR LM9012/43 coffee maker Fully-auto Capsule coffee machine 0.8 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Capsule coffee machine 0.8 L
  • - Coffee capsule
  • - 6 cups 19 bar
  • - Coffee making Espresso making
  • - 1450 W
  • - Black, Blue
More>>>
Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Capacity in cups *
6 cups
Maximum operating pressure
19 bar
Built-in grinder *
No
Number of spouts
2
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Water tank capacity *
0.8 L
Coffee input type *
Coffee capsule
Anti-scale system
Yes
Dishwasher-proof parts
Yes
Country of origin
Romania
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Ristretto making
Yes
Lungo making
Yes
Ergonomics
Control type *
Buttons
Built-in display *
No
Ergonomics
Removable water tank
Yes
Product color *
Black, Blue
Removable drip tray
Yes
Cord length
31.5" (0.8 m)
Power
Power *
1450 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (standby)
0.5 W
Auto power off
Yes
Weight & dimensions
Width
6.18" (157 mm)
Depth
15.8" (402 mm)
Height
10.9" (276 mm)
Weight
7.39 lbs (3.35 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
7.76" (197 mm)
Package depth
19.2" (488 mm)
Package height
13.5" (344 mm)
Package weight
9.85 lbs (4.47 kg)
Packaging content
Manual
Yes