location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart Core + IP Controller Full Room Kit video conferencing system 8 MP Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkSmart Core + IP Controller Full Room Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12QN0004MB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197528918082 show
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2025 16:35:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkSmart Core + IP Controller Full Room Kit video conferencing system 8 MP Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bluetooth
  • - Full HD 30 fps
  • - 250 - 20000 Hz RMS rated power: 40 W
  • - Internal memory: 16000 MB Total storage capacity: 256 GB
  • - DC-in jack Ethernet LAN 10,100,1000 Mbit/s Wi-Fi
  • - 8 MP CMOS 1/1.8"
  • - Power source type: AC
  • - Black
More>>>
Performance
Number of cameras
1
Bluetooth
Yes
Bluetooth version
5.0
Product color *
Black
Video
HD type *
Full HD
HD-Ready
Yes
Supported video modes
1080p
Maximum frame rate
30 fps
Audio
Number of speakers
4
Frequency range
250 - 20000 Hz
Noise reduction
Yes
Echo cancellation
Yes
RMS rated power
40 W
Memory
Internal memory
16000 MB
Internal memory type
DDR4
Storage media type
SSD
Total storage capacity
256 GB
Memory card slot(s)
No
Ports & interfaces
HDMI ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Wake-on-LAN ready
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Camera
Megapixel *
8 MP
Effective sensor resolution
8 MP
Sensor type *
CMOS
Image sensor size *
1/1.8"
Camera
Horizontal field of view
100°
Vertical field of view
68°
Diagonal field of view
125°
Display
Display diagonal
10.1"
Touchscreen
Yes
Touchscreen type
Capacitive
Microphone
Number of microphones
8
Features
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Computer system
Computer system type
Mini PC
Processor family
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model
i5-1145G7E
VESA mounting
Yes
Operating system installed
Windows 10 IoT Enterprise SAC
Windows operating systems supported
Yes
Power
Power source type
AC
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power consumption (max)
90 W
Weight & dimensions
Microphone weight
7.76 oz (220 g)
Speaker dimensions (W x D x H)
31.4 x 3.59 x 2.22" (798 x 91.3 x 56.5 mm)
Speaker weight
7.94 lbs (3.6 kg)
Camera dimensions (WxDxH)
4.13 x 2.38 x 1.42" (105 x 60.5 x 36 mm)
Camera weight
7.76 oz (220 g)
Width
8.9" (226 mm)
Depth
7.87" (200 mm)
Height
1.48" (37.5 mm)
Weight
2.43 lbs (1.1 kg)
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)