location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P17 Gen 2 Intel® Core™ i7 i7-11850H Mobile workstation 17.3" 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA T1200 Wi-Fi 6E (802.11ax) Windows 10 Pro UK English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad P17 Gen 2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20YU0003UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195891323113 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2025 16:31:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P17 Gen 2 Intel® Core™ i7 i7-11850H Mobile workstation 17.3" 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA T1200 Wi-Fi 6E (802.11ax) Windows 10 Pro UK English Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-11850H 2.5 GHz Processor cores: 8
  • - 17.3" 4K Ultra HD 3840 x 2160 pixels IPS LED backlight 16:9
  • - 32 GB DDR4-SDRAM 3200 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA T1200 4 GB Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 2500 Mbit/s Bluetooth 5.2
  • - Lithium Polymer (LiPo) 94 Wh 8.3 h 170 W
  • - Windows 10 Pro 64-bit
More>>>
Packed with performance
Packed with performance

The ThinkPad P17 Gen 2 mobile workstation is equipped with your choice of high-performing 11th Gen Intel® Core™ or Intel® Xeon® processors that deliver the mobile power and features you need to succeed. You get top-notch visuals, too, thanks to a wide selection of pro-grade NVIDIA® RTX™ graphics cards—up to RTX A5000 with 16GB of onboard vRAM. Plus, when you need a power boost, the Ultra Performance Mode setting delivers.

Maximize your creative space
You’ll get more from your day with the ThinkPad P17 Gen 2 mobile workstation. It features a huge, 17.3" antiglare display—the biggest we put in a workstation. Choose a 300-nit FHD model or a 500-nit UHD model with Dolby Vision™ HDR. There’s plenty of room for all your work, and you get ultimate visual performance wherever your day takes you.

The speed you need
The speed you need

With up to 6TB of the fast-access SSD storage (M.2 PCIe Gen 4 NVMe), you’ll read, write, and save project data like never before. Workflows are enhanced, too, with up to 128GB of speedy, 3200MHz memory that makes multitasking a breeze, even with memory-intensive applications. Plus, there are multiple ports and slots for device-to-device connectivity, including two USB-C Thunderbolt™ 4 ports.

Flexible IT procurement with Lenovo DaaS
Discover an innovative and flexible approach to IT procurement—combining devices, service support and software into affordable, predictable monthly payments. Lenovo DaaS solutions take the burden of lifecycle management off your shoulders and help keep your team up and running.

Strong security, easy recovery
Strong security, easy recovery

The ThinkPad P17 Gen 2 helps safeguard your data from the moment you pick it up. A match-on-chip fingerprint reader stores your biometric data on a separate system chip to deter hacking. In addition, there’s the discrete Trusted Platform Module (dTPM) for hardware-based data encryption, plus a self-healing BIOS that can restore earlier system settings when needed.

Your workstation. Your way.
The P17 workstation offers ultimate flexibility, starting with the operating system, where in addition to a traditional Microsoft Windows OS you can choose from a variety of Linux® options from Ubuntu® and Red Hat®. You’ll also get amazing audio thanks to the up-firing Dolby Atmos® Speaker System, with clear, distortion-free sound to motivate and entertain.

Rugged quality that endures
Rugged quality that endures

It’s called a workstation for good reason. The ThinkPad P17 Gen 2 laptop is built to perform, from its high-end processors and graphics to a rugged, durable construction that allows you to take it almost anywhere. Like all ThinkPad laptops, the P17 is tested against 12 military-grade specs and undergoes more than 200 quality checks to ensure it runs in extreme conditions.

The speed you need
The speed you need

With up to 6TB of the fast-access SSD storage (M.2 PCIe Gen 4 NVMe), you’ll read, write, and save project data like never before. Workflows are enhanced, too, with up to 128GB of speedy, 3200MHz memory that makes multitasking a breeze, even with memory-intensive applications. Plus, there are multiple ports and slots for device-to-device connectivity, including two USB-C Thunderbolt™ 4 ports.

Design
Color name
Black
Product type *
Mobile workstation
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
17.3"
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type
4K Ultra HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
500 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-11850H
Processor cores
8
Processor boost frequency
4.8 GHz
Processor frequency *
2.5 GHz
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
128 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA T1200
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio chip
Realtek ALC3306
Audio system
Dolby Atmos
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX210
WLAN controller manufacturer
Intel
Network
Ethernet LAN
Yes
Ethernet LAN data rates
2500 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
Near Field Communication (NFC)
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel WM590
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Keyboard language
UK English
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
94 Wh
Battery life (max)
8.3 h
Power
AC adapter power
170 W
USB Power Delivery
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
Compliance certificates
RoHS
Certification
EPEAT™ Gold ENERGY STAR® 8.0 RoHS compliant MIL-STD-810H
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
16.4" (415.4 mm)
Depth
11.1" (280.8 mm)
Height (front)
0.957" (2.43 cm)
Height (rear)
1.28" (3.25 cm)
Weight *
7.85 lbs (3.56 kg)