location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Google Meet Series One Room Kits by Gen 2 video conferencing system 20.3 MP Ethernet LAN Video conferencing service management system

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Google Meet Series One Room Kits by Gen 2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20YW0007FR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196118439686 show
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2025 11:38:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 20YW0007FR user manual (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Information (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Google Meet Series One Room Kits by Gen 2 video conferencing system 20.3 MP Ethernet LAN Video conferencing service management system
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Video conferencing service management system
  • - Bluetooth
  • - Built-in speaker(s)
  • - Internal memory: 8 MB Total storage capacity: 128 GB
  • - Ethernet LAN 100,1000 Mbit/s Wi-Fi
  • - Single camera 20.3 MP CMOS 1"
  • - Black
More>>>
Performance
Bluetooth
Yes
Bluetooth version
5.0
Product color *
Black
Product type *
Video conferencing service management system
Audio
Built-in speaker(s)
Yes
Sample rates
80 - 20 kHz
Speaker power
20 W
Memory
Internal memory
8 MB
Internal memory type
DDR4
Storage media type
SSD
Total storage capacity
128 GB
Memory card slot(s)
No
Ports & interfaces
HDMI ports quantity
3
HDMI output ports quantity
2
HDMI input ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-B ports quantity
1
Ethernet LAN (RJ-45) ports
5
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Camera
Megapixel *
20.3 MP
Camera type
Single camera
Sensor type *
CMOS
Image sensor size *
1"
Display
Built-in display
Yes
Display diagonal
10.1"
Display resolution
1280 x 800 pixels
Contrast ratio (typical)
16:10
Touchscreen
Yes
Touchscreen type
Capacitive
Viewing angle, horizontal
89°
Viewing angle, vertical
89°
Display brightness
350 cd/m²
Features
Telepresence *
No
Computer system
Processor family
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model
i7-10510U