location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Executive 16" 16" Backpack Navy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Executive 16"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X41P80268
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892102588 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2025 15:57:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad Executive 16" 16" Backpack Navy
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backpack 16" Navy
  • - Leather, Polyester, Ripstop
  • - Brand compatibility: Lenovo
  • - Goggles pocket, Side pocket
  • - Carrying handle(s) Shoulder strap
  • - 3.31 lbs (1.5 kg)
More>>>
Features
Surface coloration
Monochromatic
Maximum screen size *
16"
Case type *
Backpack
Material *
Leather, Polyester, Ripstop
Product main color *
Navy
Brand compatibility *
Lenovo
Exterior pockets
Goggles pocket, Side pocket
Carrying handle(s)
Yes
Shoulder strap
Yes
Made with recycled materials
Yes
Recycled materials used for making
Polyethylene terephthalate (PET)
Features
Closure type
Zipper
Weight & dimensions
Width
12" (305 mm)
Depth
5.71" (145 mm)
Height
17.5" (445 mm)
Weight
3.31 lbs (1.5 kg)
Notebook compartment dimensions (W x D x H)
14.3 x 9.96 x 0.866" (362 x 253 x 22 mm)
Volume
22 L
Package width
12" (305 mm)
Package depth
5.71" (145 mm)
Package height
17.5" (445 mm)
Package weight
3.97 lbs (1.8 kg)
Country Distributor
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
România 1 distributor(s)
United States 1 distributor(s)
Danmark 1 distributor(s)