location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Precision Pen 3 stylus pen 0.459 oz (13 g) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Precision Pen 3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZG38C03705
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195891963289 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2025 14:23:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Precision Pen 3 stylus pen 0.459 oz (13 g) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Device compatibility: Tablet
  • - Brand compatibility: Lenovo
  • - Gray
More>>>
Features
Device compatibility *
Tablet
Brand compatibility *
Lenovo
Compatibility
NRcan,DoE and CEC,NOM,VCCI,SRRC,NCC,IC,FCC,BQB,TRA,MOC,WEEE,REACH,RoHS,CB,EAC,PAHS,COC,KVALITET,CE,ICASA,MIC,IFETEL,NTRA,PTA,Nickel release,UKCA,MPT,CERT,RCM,IMDA,KC,WPC
Product color *
Gray
Weight & dimensions
Weight
0.459 oz (13 g)
Width
0.354" (9 mm)
Depth
0.354" (9 mm)
Height
5.91" (150 mm)
Packaging data
Quantity per pack
1 pc(s)
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Country Distributor
Italia 1 distributor(s)
Danmark 1 distributor(s)