location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Create QWERTZ German Smart Connector Gold, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Create
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007778 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206062023
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech Create QWERTZ German Smart Connector Gold, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - QWERTZ German
  • - Cover Backlight
  • - Docking Smart Connector
  • - Power source: Dock
  • - Brand compatibility: Apple
  • - Gold, Red
More>>>
Keyboard
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
No
Numeric keypad *
No
Full-size keyboard
Yes
Hot keys
Yes
Key travel distance
0.0512" (1.3 mm)
Performance
Brand compatibility *
Apple
Compatibility *
iPad Pro 12.9"
Product color *
Gold, Red
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
Yes
Protection features
Scratch resistant
Certification
MFI
Ports & interfaces
Connectivity technology *
Docking
Device interface *
Smart Connector
Power
Power source *
Dock
Auto power off
Yes
System requirements
Mobile operating systems supported
iOS
Weight & dimensions
Width
9.06" (230 mm)
Depth
0.783" (19.9 mm)
Height
12.4" (315 mm)
Weight
25.6 oz (725 g)
Packaging data
Package width
1.14" (29 mm)
Package depth
9.55" (242.5 mm)
Package height
12.7" (323.5 mm)
Package weight
2.51 lbs (1.14 kg)
Packaging content
User guide
Yes
Other features
Cable lock slot
No
Logistics data
Harmonized System (HS) code
84716060
Shipping (inner) case GTIN (EAN/UPC)
50992060620227
Shipping (inner) case width
4.8" (12.2 cm)
Shipping (inner) case length
9.76" (24.8 cm)
Shipping (inner) case height
13.1" (33.4 cm)
Shipping (inner) case weight
10.5 lbs (4.78 kg)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060620210
Master (outer) case width
5.2" (132 mm)
Master (outer) case length
20" (507 mm)
Master (outer) case height
13.8" (351 mm)
Master (outer) case weight
21.9 lbs (9.95 kg)
Quantity per pallet
480 pc(s)
Number of cartons per pallet
120 pc(s)
Quantity per intermodal container (20ft)
9416 pc(s)
Quantity per intermodal container (40ft)
17664 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)