location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech K380 keyboard Universal Bluetooth QWERTY US English Lavender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K380
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-011391
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0097855181800 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2025 18:16:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech K380 keyboard Universal Bluetooth QWERTY US English Lavender
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal
  • - Bluetooth
  • - QWERTY US English
  • - Mini
  • - Lavender
  • - 1 pc(s)
More>>>
Take-to-type style

Take this compact, lightweight, Bluetooth keyboard anywhere in your home. Type wherever you like, on any compatible computer, phone or tablet.

Easy-Switch
Easy-Switch

Connect up to three devices simultaneously, for example a Windows computer, an iPhone and an Android tablet. Simply touch a button to start typing on a different device.

2-year battery life

The K380 Multi-Device gets long life out of the two AAA alkaline batteries that come pre-installed. You may even forget the keyboard uses batteries.



Keyboard battery life is calculated based on an estimated two million keystrokes per year in an office environment. User experience may vary.

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
Bluetooth
Keyboard layout *
QWERTY
Keyboard language *
US English
Pointing device *
No
Keyboard form factor *
Mini
Numeric keypad *
No
Hot keys
Yes
USB hub
No
Fingerprint reader
No
Bluetooth version
3.0+HS
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product color *
Lavender
LED indicators
Bluetooth
Battery LED indicator
Yes
Features
Wireless range
393.7" (10 m)
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Power
Battery lifetime
2 year(s)
USB Type-C charging port *
No
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Mobile operating systems supported
iPadOS, iOS 11.0, iOS 11.4, iOS 12, iOS 13, iOS 14.5, Android 8.0, Android 9.0, Android 10.0, Android 10
Other operating systems supported
ChromeOS
Weight & dimensions
Keyboard dimensions (WxDxH)
11 x 4.88 x 0.63" (279 x 124 x 16 mm)
Keyboard weight
14.9 oz (423 g)
Packaging data
Package width
5.35" (136 mm)
Package depth
1.26" (32 mm)
Package height
11.7" (296 mm)
Package weight
18.3 oz (518 g)
Package type
Box
Packaging content
Number of products included *
1 pc(s)
Batteries included
Yes
AC adapter included *
No
User guide
Yes
Brand Image Article code product Stock Price from
Logitech 920-008223 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTZ Swiss Black Logitech 920-008223 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTZ Swiss Black
(show image)
920-008223 MK850 Performance 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G 920-008089 keyboard Gaming USB QWERTZ Swiss Black
(show image)
920-008089 G213 Prodigy Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G910 Orion Spectrum RGB Mechanical Gaming keyboard USB QWERTZ Swiss Black
(show image)
920-008015 G910 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 920-008036 keyboard Universal RF Wireless + Bluetooth QWERTZ Swiss Gray, White Logitech 920-008036 keyboard Universal RF Wireless + Bluetooth QWERTZ Swiss Gray, White
(show image)
920-008036 K780 Multi-Device Wireless Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G610 Orion Brown keyboard Gaming USB QWERTZ Swiss Black
(show image)
920-007861 G610 Orion Brown 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G810 keyboard Gaming USB QWERTZ Swiss Black
(show image)
920-007772 G810 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 920-007909 keyboard Mouse included Universal USB QWERTZ Swiss Gray Logitech 920-007909 keyboard Mouse included Universal USB QWERTZ Swiss Gray
(show image)
920-007909 MK235 Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 920-007570 keyboard Universal Bluetooth QWERTZ Swiss Gray Logitech 920-007570 keyboard Universal Bluetooth QWERTZ Swiss Gray
(show image)
920-007570 920-007570 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G410 Atlas Spectrum keyboard Gaming USB QWERTZ Swiss Black
(show image)
920-007749 G410 Atlas Spectrum 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Touch K400 Plus keyboard Home RF Wireless Swiss White Logitech Wireless Touch K400 Plus keyboard Home RF Wireless Swiss White
(show image)
920-007134 Wireless Touch Keyboard K400 Plus 0.00
(excl. VAT)
0 (incl. VAT)