location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS716TEU
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 306438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed Web-based management SNMP v1, STP, DHCP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 32 Gbit/s
  • - Rack mounting
More>>>
Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Gigabit Ethernet (copper) ports quantity
16
SFP/SFP+ slots quantity
2
SFP module slots quantity
2
Network
Networking standards *
IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3z
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
32 Gbit/s
MAC address table *
8000 entries
Store-and-forward
Yes
Data transmission
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Packet buffer memory
0.256 MB
Protocols
Management protocols
SNMP v1, STP, DHCP
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Rack mounting *
Yes
Stackable *
No
Safety
CE, cUL 60950/EN60950
Performance
Firmware upgradeable
Yes
Mean time between failures (MTBF)
65789 h
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Other features
Latency
<20µs
Dimensions (WxDxH)
17.3 x 8.07 x 1.69" (440 x 205 x 43 mm)
Connectivity technology
Wired
Electromagnetic emissions
CE, FCC Part 15 Class A, VCCI Class A, C-Tick
Connectivity LEDs
Yes
Weight & dimensions
Weight
6.04 lbs (2.74 kg)
Brand Image Article code product Stock Price from
NETGEAR FS726TPNA network switch Managed Power over Ethernet (PoE) NETGEAR FS726TPNA network switch Managed Power over Ethernet (PoE)
(show image)
FS726TPNA FS726TPNA 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports NETGEAR ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports
(show image)
FS750T2NA ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105NA GS105 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Office Connect Gigabit Switch 8 Unmanaged
(show image)
3C1670800B-ME Office Connect Gigabit Switch 8 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105GR GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue
(show image)
GS105UK GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports NETGEAR ProSafe™ 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports
(show image)
FS752TS ProSafe™ 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP
(show image)
FS726TP ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports NETGEAR ProSafe 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports
(show image)
FS752TSEU ProSafe 48 Port 10/100 Stackable Smart Switch + 4 Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE Managed Power over Ethernet (PoE) NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE Managed Power over Ethernet (PoE)
(show image)
FS726TPEU ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE 0.00
(excl. VAT)
0 (incl. VAT)