location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF876/02 food storage container Round Pan 0.24 L Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fresh food storage pots SCF876/02
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF876/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410739701 show
Category:
Containers of various shapes and sizes, usually made of plastic, to keep food fresh and free from contamination.
Food Storage Containers Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 03:54:17
The date of the most recent change of the data-sheet in Icecat's system
For healthy baby food maker
For healthy baby food maker

Designed for Philips Avent 4-in-1 healthy baby food maker. Effortlessly defrost or reheat your stored meals.

Perfect portion sizes
Perfect portion sizes

Store the right portion size for your growing toddler.

Leak-proof
Leak-proof

Sealing lids help preserve flavors and freshness.

Suitable for freezing
Suitable for freezing

Designed for storage in fridge and freezer.

Stack for easy storage
Stack for easy storage

Designed to stack together for space saving storage.

Microwave and dishwasher safe
Microwave and dishwasher safe

Can be used in microwave oven and dishwasher.

Features
Form factor *
Round
Type *
Pan
Capacity *
0.24 L
Product color *
Transparent
Dishwasher proof
Yes
Freezer proof
Yes
Microwave proof
Yes
Features
Material *
Polypropylene (PP)
Easy to use
Yes
Leakproof
Yes
Country of origin
China
Weight & dimensions
Width
4.69" (119 mm)
Depth
4.69" (119 mm)
Height
4.06" (103 mm)