location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AC3254/00 air purifier 48 m² 32 dB 60 W Champagne

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC3254/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC3254/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103764137
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:44:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips AC3254/00 air purifier 48 m² 32 dB 60 W Champagne
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 400 m³/h 48 m² 32 dB
  • - Number of speeds: 5
  • - Built-in display
  • - 60 W
  • - Champagne
More>>>
Features
Air purify rate *
400 m³/h
Suitable for room area up to *
48 m²
Noise level *
32 dB
Number of speeds *
5
Cord length
78.7" (2 m)
Design
Product color *
Champagne
Housing material
Plastic
Control type
Touch
Design
Built-in display *
Yes
Power
Power consumption (max) *
60 W
Power consumption (standby)
0.5 W
AC input frequency
50 Hz
Input voltage
220 V
Weight & dimensions
Weight
18.6 lbs (8.42 kg)
Other features
Country of origin
China