location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HD9045/30 bread maker White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9045/30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9045/30
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103599975 show
Category:
Small oven-type appliance used to make bread at home.
Bread Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 02:44:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Viva Collection HD9045/30 bread maker White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum bread weight: 2.2 lbs (1 kg)
  • - LCD Built-in display
  • - Viewing window Delayed start timer Jam making function
  • - Auto programs quantity: 14
  • - White
More>>>
Features
Viewing window *
Yes
Product color *
White
Jam making function *
Yes
Minimum bread weight
26.5 oz (750 g)
Maximum bread weight *
2.2 lbs (1 kg)
Built-in display *
Yes
Display type
LCD
Delayed start timer *
Yes
Delay start (max)
13 h
Auto programs quantity *
14
Non-slip feet
Yes
Features
Control type
Touch
One-touch operation
Yes
Cool wall housing
Yes
Number of programs
14
Add ingredients signal
Yes
Number of browning levels
3
Rapid program
Yes
Packaging content
Recipe book *
Yes
Measuring cup
Yes
Measuring scoop included
Yes