location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection HR1891/80 juice maker Juice extractor 200 W Violet, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR1891/80
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR1891/80
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103811685 show
Category:
Juice Maker is a tool used to extract juice from fruits, herbs, leafy greens and other types of vegetables in a process called juicing
Juice Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2024 05:51:39
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Avance Collection HR1891/80 juice maker Juice extractor 200 W Violet, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Juice extractor Violet, White
  • - Pulp container capacity: 1 L Bowl capacity: 1 L Plastic jar: 1 L
  • - Anti-drip function
  • - Housing material: Plastic
  • - 200 W
More>>>
Features
Product type *
Juice extractor
Pulp container capacity
1 L
Bowl capacity
1 L
Plastic jar
1 L
Cord length
39.4" (1 m)
Product color *
Violet, White
Non-slip feet
Yes
Anti-drip function
Yes
On/off switch
Yes
Features
Dishwasher-proof parts
Yes
Material
Housing material
Plastic
Power
Power *
200 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Other features
Country of origin
China