location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection HR1949/20R1 juice maker Centrifugal juicer 200 W Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR1949/20R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR1949/20R1
Category:
Juice Maker is a tool used to extract juice from fruits, herbs, leafy greens and other types of vegetables in a process called juicing
Juice Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2025 03:42:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Avance Collection HR1949/20R1 juice maker Centrifugal juicer 200 W Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Centrifugal juicer 300 RPM Metallic
  • - Pulp container capacity: 1 L Juice container capacity: 1 L
  • - Direct flow Anti-drip function
  • - Housing material: Plastic
  • - 200 W
More>>>
Features
Product type *
Centrifugal juicer
Rotational speed
300 RPM
Pulp container *
Yes
Pulp container capacity
1 L
Juice container *
Yes
Juice container capacity
1 L
Extra wide feeding
Yes
Cord length
39.4" (1 m)
Product color *
Metallic
Locking system
Safety clamp
Non-slip feet
Yes
Easy to clean
Yes
Direct flow
Yes
Anti-drip function
Yes
On/off switch
Yes
Features
Dishwasher-proof parts
Yes
Suitable for fruit/vegetable type
Soft/Hard
Material
Housing material
Plastic
Power
Power *
200 W
AC input voltage
220-240 V
AC input frequency
50/60 Hz
Packaging content
Recipe book
Yes
Jug
Yes
Other features
Country of origin
China
Warranty period
2 year(s)