location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Power Flosser 7000 System HX3921/40 Oral Irrigator System

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Flosser 7000 System HX3921/40 Oral Irrigator System
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX3921/40
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020091178 show
Category:
Electric devices used to remove food and dental plaque from teeth.
Electric Flossers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 07 Mar 2024
Product end of life date
Philips HX3921/40 user manual (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
4 flossing modes, 10 intensities
4 flossing modes, 10 intensities

Enjoy a clean that's tailored to your needs. Clean mode uses a continuous flow of water for a great everyday clean; Deep Clean uses distinct pulses for a more thorough clean; Sensitive mode is extra gentle for sensitive gums; Massage mode soothes and stimulates the gumline. Whenever you need, adjust the intensity for your comfort using the LED light display as your guide.

Pulse Wave technology guides from tooth to tooth
Pulse Wave technology guides from tooth to tooth

Gentle pulses of water guide you from tooth-to-tooth so that you don't miss a spot.

Easy to fill 600ml resevoir
Easy to fill 600ml resevoir

The 600ml resevoir with easy flip lid holds enough water for one cleaning. To refill simply lift out, fill, and click back in.

Easy magnetic dock with auto shut-off
Easy magnetic dock with auto shut-off

When you're finished, simply return the handle to the easy magnetic dock.The handle automatically switches from pause to off.

Compact nozzle case

Store extra nozzles hygenically in our compact and stylish nozzle case.

Philips Sonicare ExpertClean 7300
Philips Sonicare ExpertClean 7300

Complete your clean with the Philips Sonicare ExpertClean 7300. It's designed to give you an exceptional daily clean and help you keep up good brushing habits. Smart sensors help you maintain the perfect pressure and an in-app progress report encourages you to keep up your routine. When you're done, simply return the handle to the built-in charger, or use the travel charger when you're on the go.

Quad Stream technology for faster, more effective flossing
Quad Stream technology for faster, more effective flossing

X-shaped water streams cover more surface area for a faster, deeper clean versus manual floss. Effortlessly.

Standard nozzle for a regular clean
Standard nozzle for a regular clean

Use the standard nozzle for a regular clean. It uses a single stream of water to remove debris and clean thoroughly between your teeth.

Comfort nozzle for sensitive gums
Comfort nozzle for sensitive gums

Want to take care of sensitive gums? Click on the Comfort nozzle and gently guide the soft rubber tip along your gumline.

Whisper quiet for great results without disturbing others
Whisper quiet for great results without disturbing others

Engineered for a discreet clean, so you get great results without disturbing others.

Quad Stream nozzle for maximum coverage
Quad Stream nozzle for maximum coverage

For maximum coverage and an extra thorough clean, use the Quad Stream nozzle to concentrate water into four wide streams between teeth and along the gum line. The soft rubber guide is gentle on gums and every nozzle simply clicks on and off.

Features
Product color *
White
Number of flosser tips
3 pc(s)
Features
Water tank capacity
0.6 L
Packaging content
Storage case
Yes