location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Sync 20+ USB-A Speakerphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Sync 20+ USB-A Speakerphone
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
772C6AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029536198 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Poly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2025 20:26:19
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Poly Sync 20+ USB-A Speakerphone
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mobile phone/PC
  • - Signal-to-Noise Ratio (SNR): 55 dB Number of microphones: 3 Bidirectional microphone
  • - Wired & Wireless USB/Bluetooth Bluetooth 28.1" (0.715 m)
  • - Battery Lithium-Ion (Li-Ion)
More>>>
Dynamic audio

Take conference room-quality audio on the go. Enjoy remarkable sound from meetings to music and reduced echo and noise so you can be heard clearly.

Works the way you do

A programable button puts your favorite function at your fingertips — play / pause music, last-number redial and voice assistant — it’s up to you. What’s the status of a call? Know from a distance with the highly visible light bar.

Personal. Powerful. Portable

Take it wherever you go — its battery lasts for hours and can charge your smartphone. You’ll always hear and be heard, and never miss a word. The multimedia quality sound is a music-lover’s delight. Designed specifically for today’s professional, it’s sleek, compact, and filled with smart features to keep conference calls simple.

Features
Device type *
Mobile phone/PC
Auto *
No
Noise reduction
Yes
Echo cancellation
Yes
Signal-to-Noise Ratio (SNR)
55 dB
Programmable hot keys
Yes
Cable length
28.1" (0.715 m)
LED indicators
Yes
On/off switch
Yes
International Protection (IP) code
IP64
Control type
Buttons, Touch
Sound pressure level (max)
86 dB
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Certification
CE, FCC, Rohs
Loudspeakers
Driver type
Dynamic
Microphone
Microphone frequency
100 - 6700 Hz
Number of microphones
3
Microphone mute
Yes
Microphone direction type
Bidirectional microphone
Microphone
Microphone sensitivity
-42 dB
Ports & interfaces
Interface
USB/Bluetooth
Connectivity technology *
Wired & Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
USB connector type
USB Type-A
Bluetooth Low Energy (BLE)
Yes
Power
Power source type
Battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time
20 h
Battery recharge time
4 h
Weight & dimensions
Width
1.34" (34 mm)
Depth
3.74" (95 mm)
Height
7.17" (182 mm)
Weight
1.94 oz (55 g)
Packaging data
Package width
7.2" (183 mm)
Package depth
14.2" (360 mm)
Package height
8.23" (209 mm)
Package weight
18 oz (510 g)
Packaging content
Quantity
1
Cables included
USB Type-A to USB Type-C
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 8 distributor(s)
Danmark 3 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Belgium 3 distributor(s)
México 1 distributor(s)
Canada 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)