location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Savi 8245 Microsoft Teams Certified DECT 1920-1930 MHz USB-A Headset +D400 TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Savi 8245 Microsoft Teams Certified DECT 1920-1930 MHz USB-A Headset +D400 TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77T36AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029593245 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2025 06:23:58
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Poly Savi 8245 Microsoft Teams Certified DECT 1920-1930 MHz USB-A Headset +D400 TAA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Ear-hook, In-ear Headset
  • - Wireless USB connectivity Bluetooth 7086.6" (180 m)
  • - Intraaural 20 - 20000 Hz 32 Ω 112 dB
  • - Microphone type: Boom
  • - Built-in battery Lithium Polymer (LiPo)
More>>>
Wireless freedom

Stay productive while still enjoying the freedom to move around. Long-range interference-free wireless DECT™ technology makes sure your calls are clear, even up to 137 m/450 ft.[1] away from your desk.

Keep conversations clear

These light headsets tune out nearby noise and keep every conversation secure, private, and clear with close conversation limiting noise cancellation. Whether in the office or at home, the Savi 8200 UC Series keeps you sounding your best all day.

Performance
Product type *
Headset
Wearing style *
Ear-hook, In-ear
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black
Operating keys
Volume +, Volume -
DECT connectable
Yes
Hearing protection technologies
SoundGuard DIGITAL
Number of paired devices remembered
2
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
USB Type-A
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HSF, HSP
Wireless range
7086.6" (180 m)
Headphones
Ear coupling *
Intraaural
Headphones
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
112 dB
Driver unit
1.26" (3.2 cm)
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery recharge time
3 h
Weight & dimensions
Weight
0.741 oz (21 g)
Packaging data
Package width
5.51" (140 mm)
Package depth
8.27" (210 mm)
Package height
4.53" (115 mm)
Package weight
23.9 oz (676.7 g)
Packaging content
Base station
Yes
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)