location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Voyager 4310 USB-C Headset +BT700 dongle +Charging Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Voyager 4310 USB-C Headset +BT700 dongle +Charging Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77Y96AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029610089 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2025 10:17:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Poly Voyager 4310 USB-C Headset +BT700 dongle +Charging Stand
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office/Call center Headset
  • - Wireless USB connectivity Bluetooth
  • - Circumaural
  • - Microphone type: Boom
  • - Built-in battery Lithium-Ion (Li-Ion)
More>>>
Freedom to work

Move freely between all your workspaces with this portable headset. Roam with ease with up to 50 m / 164 ft of wireless range. Reduce background noise and control your conversations with Acoustic Fence technology.

Round-the-clock efficiency

Boost your productivity with continuous comfort, up to 24 hours of talk time, and connectivity to multiple devices. Extend your talk time by using the desktop charge stand or by using the headset in the corded USB mode.[1,2]

Performance
Product type *
Headset
Recommended usage *
Office/Call center
DECT connectable
Yes
Country of origin
China, Mexico
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Headphones
Ear coupling *
Circumaural
Microphone
Microphone type *
Boom
Battery
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
6.1" (155 mm)
Depth
2.64" (67 mm)
Height
7.17" (182 mm)
Weight
1.94 oz (55 g)
Packaging data
Package width
7.32" (186 mm)
Package depth
6.38" (162 mm)
Package height
8.27" (210 mm)
Package weight
11.4 oz (324 g)
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 9 distributor(s)
Danmark 3 distributor(s)
Deutschland 5 distributor(s)
Belgium 4 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Canada 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 2 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)