location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Voyager 5200 Headset +USB-A to Micro USB Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Voyager 5200 Headset +USB-A to Micro USB Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7S431AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337577824 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2025 13:45:38
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 14 Jun 2025
Product end of life date
Bullet Points Poly Voyager 5200 Headset +USB-A to Micro USB Cable
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Calls/Music Ear-hook Headset
  • - Wireless USB connectivity Bluetooth 5.0 1181.1" (30 m)
  • - Intraaural 100 - 20000 Hz 90 dB
  • - Microphone type: Boom
  • - Built-in battery Lithium Polymer (LiPo)
More>>>
Clear, distraction-free calling

From bustling city streets to the corner café, some of life’s most important calls happen in the most unexpected places. Our cutting-edge noise-cancelling and six layers of WindSmart technology eliminate disruptive background noise like wind and chatter so your voice sounds clear, indoors and out.

Raise the power of your voice

Take hands free to a whole new level. A dedicated voice control button easily activates your favorite voice assistant. Whispered alerts update you on talk time, and even announce the names of incoming callers so you can simply say "Answer" or "Ignore" to calls without lifting a finger.

Wear it comfortably all day

The rigorously tested ergonomic design ensures all-day comfort on a wide range of ear shapes, so it feels as comfortable on your last call of the day as it did on the first. This comfort-tested design comes with three ear tip sizes to ensure a secure-fit so you’ll forget you’re even wearing it.

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Calls/Music
Headset type
Monaural
Product color *
Black
Operating keys
Answer/end call, Bluetooth pairing, Mute, Volume +, Volume -
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
LED indicators
Battery level
Works with the Google Assistant
Yes
Works with Apple Siri
Yes
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSF, PBAP, SSP2
Bluetooth version
5.0
Wireless range
1181.1" (30 m)
Headphones
Ear coupling *
Intraaural
Headphone frequency
100 - 20000 Hz
Headphone sensitivity
90 dB
Driver unit
0.535" (1.36 cm)
Microphone
Microphone type *
Boom
Microphone frequency
100 - 6800 Hz
Microphone direction type
Omnidirectional
Folding microphone
Yes
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Talk time
7 h
Battery recharge time
1.6 h
Standby time
216 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
0.705 oz (20 g)
Packaging content
Quick start guide
Yes
Warranty card
Yes
Country Distributor
México 1 distributor(s)