location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Voyager Focus 2 UC Headset +USB-A to USB-C Cable +Charging Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager Focus 2 UC Headset +USB-A to USB-C Cable +Charging Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7S4L6AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192932940 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2025 20:58:29
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2024
Product end of life date
Bullet Points Poly Voyager Focus 2 UC Headset +USB-A to USB-C Cable +Charging Stand
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless USB connectivity Bluetooth 5.1 1968.5" (50 m)
  • - Supraaural 20 - 20000 Hz
  • - Microphone type: Boom
  • - Built-in battery Lithium-Ion (Li-Ion)
More>>>
Your focus zone

Experience Poly acoustic excellence with the Voyager Focus 2 headset. Loud and distracting background is reduced with three levels of advanced digital hybrid ANC. You’ll be ready to have the most critical conversations with confidence.

Crystal clear conversations

It’s you – loud and clear. That’s all callers hear. The discreet microphone boom is not only ultra-noise canceling but, with its Acoustic Fence technology, literally creates a virtual noise-free bubble in front of your mouth.

Wear it like it's not there

Stay engaged during a full day of calls wearing a comfortable headband with cushioned sling and plush ear cushions. The Voyager Focus 2 is designed with you in mind – stay focused and productive all day.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Foldable
No
Detachable cable
Yes
International Protection (IP) code
IPX4
Number of paired devices remembered
8
MP3-player
No
Works with the Google Assistant
Yes
Works with Apple Siri
Yes
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
USB Type-A
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
Bluetooth version
5.1
Wireless range
1968.5" (50 m)
Headphones
Ear coupling *
Supraaural
Acoustic system
Closed
Headphone frequency
20 - 20000 Hz
Driver unit
1.26" (3.2 cm)
Noise canceling
Yes
Noise canceling type
Active
Microphone
Microphone type *
Boom
Microphone frequency
100 - 6800 Hz
Number of microphones
4
Microphone
Hybrid noise-canceling
Yes
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time (with ANC)
24 h
Continuous audio playback time (without ANC)
40 h
Battery recharge time
2 h
Charging source
USB
Talk time (ANC on)
16 h
Talk time (ANC off)
25 h
Wireless charging
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Weight & dimensions
Width
6.1" (155 mm)
Depth
2.6" (66 mm)
Height
7.2" (183 mm)
Weight
6.17 oz (175 g)
Packaging content
Charging stand
Yes
Quick start guide
Yes
Receiver included
Yes
Carrying case
Yes
Cables included
Micro-USB, USB Type-A to USB Type-C
Other features
Near Field Communication (NFC)
No
Country Distributor
Nederland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Sverige 1 distributor(s)