location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Blackwire C5220 USB-C Headset +Inline Cable (Bulk)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Blackwire C5220 USB-C Headset +Inline Cable (Bulk)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
805H3A6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497174328 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2025 10:48:11
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2025
Product end of life date
Bullet Points Poly Blackwire C5220 USB-C Headset +Inline Cable (Bulk)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Red Office/Call center Head-band Headset
  • - Wired 3.5 mm connector
  • - Circumaural 32 Ω 90 dB
  • - Microphone type: Boom -38 dB
More>>>
Ideal for all-day use, long conference calls and listening to multimedia

A cushioned metal headband (stereo) and lightweight headband (mono) with ultra-soft leatherette ear cushions wrapped around pillow-soft memory foam provide all-day comfort and a secure fit.

Variants include USB-A, USB-C and 3.5 mm connectivity options

Offers connectivity to both mobile and PC devices, using USB-A, USB-C and 3.5 mm connectivity options.

One-touch call answer/end, volume+/-and mute

Simple, intuitive, inline controls let you answer/end, muteand control the volume of your calls with ease .

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black, Red
Operating keys
Answer/end call, Mute, Volume +, Volume -
Volume control
Button
Control unit type
In-line control unit
Cable length
85433.1" (2170 m)
Adjustable headband
Yes
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connector
USB Type-C
Headphones
Ear coupling *
Circumaural
Headphones
Impedance
32 Ω
Headphone sensitivity
90 dB
Microphone
Microphone type *
Boom
Microphone frequency
100 - 1000 Hz
Microphone sensitivity
-38 dB
Microphone noise-canceling
Yes
Microphone mute
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Packaging content
Quick start guide
Yes
Warranty card
Yes
Carrying case
Yes
Country Distributor
Nederland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Australia 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)