location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Savi 8210 UC DECT 1880-1900 MHz USB-A Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Savi 8210 UC DECT 1880-1900 MHz USB-A Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8D3E9AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498519272 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2025 06:28:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Poly Savi 8210 UC DECT 1880-1900 MHz USB-A Headset
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Calls/Music Head-band Headset
  • - Wired Bluetooth 4.2 7086.6" (180 m)
  • - Supraaural 20 - 20000 Hz 32 Ω
  • - Microphone type: Boom -40 dB
  • - Built-in battery Lithium Polymer (LiPo) 490 mAh
More>>>
Wireless freedom

Stay productive while still enjoying the freedom to move around. Long-range interference-free wireless DECT™ technology makes sure your calls are clear, even up to 137 m/450 ft.[1] away from your desk.

Keep conversations clear

These light headsets tune out nearby noise and keep every conversation secure, private, and clear with close conversation limiting noise cancellation. Whether in the office or at home, the Savi 8200 UC Series keeps you sounding your best all day.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Monaural
Product color *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Volume control
Button
Control type
Buttons
DECT connectable
Yes
Signal-to-Noise Ratio (SNR)
53 dB
Country of origin
Mexico
Ports & interfaces
Connectivity technology *
Wired
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
Bluetooth version
4.2
Wireless range
7086.6" (180 m)
Wireless range (line of sight)
5393.7" (137 m)
Wireless range (typical building)
1574.8" (40 m)
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphones
Driver unit
1.26" (3.2 cm)
Noise reduction
Yes
Microphone
Microphone type *
Boom
Microphone frequency
35 - 21000 Hz
Microphone sensitivity
-40 dB
Microphone direction type
Omnidirectional
Microphone noise-canceling
Yes
Battery
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
490 mAh
Talk time
13 h
Battery recharge time
3 h
Weight & dimensions
Width
6.1" (155 mm)
Depth
6.54" (166 mm)
Height
2.64" (67 mm)
Weight
4.06 oz (115 g)
Packaging data
Package width
8.27" (210 mm)
Package depth
7.28" (185 mm)
Package height
4.53" (115 mm)
Package weight
24.8 oz (703 g)
Packaging content
Base station
Yes
Country Distributor
Nederland 7 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 11 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 3 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Canada 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)