location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Savi 8220 Office Stereo DECT 1880-1900 MHz Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Savi 8220 Office Stereo DECT 1880-1900 MHz Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8D3J2AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548585670 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2025 06:28:48
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2024
Product end of life date
Bullet Points Poly Savi 8220 Office Stereo DECT 1880-1900 MHz Headset
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless Bluetooth 4.2 7086.6" (180 m)
  • - Supraaural 20 - 20000 Hz 32 Ω
  • - Microphone type: Boom
  • - Built-in battery Lithium Polymer (LiPo) 700 mAh
More>>>
Freedom to roam

Being able to talk for a long time on a single charge means work gets done. And with the freedom to roam up to 590 ft/180 m means you can keep the calls going, even away from the desk [1].

Multi-device connectivity

Today’s enterprise and contact center professionals work on a range of devices. Savi 8200 Office Series headset systems have 3-way connectivity – computer, desk phone and mobile phone – for convenient conferencing on up to two devices at once.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
DECT connectable
Yes
Hearing protection technologies
SoundGuard DIGITAL
Country of origin
Mexico
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
AVRCP
Bluetooth version
4.2
Wireless range
7086.6" (180 m)
Wireless range (line of sight)
2165.4" (55 m)
Wireless range (typical building)
7086.6" (180 m)
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Headphones
Impedance
32 Ω
Driver unit
1.26" (3.2 cm)
Noise canceling
Yes
Noise canceling type
Active
Microphone
Microphone type *
Boom
Microphone direction type
Omnidirectional
Microphone noise-canceling
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
700 mAh
Talk time
13 h
Battery recharge time
3 h
Standby time
50 h
Weight & dimensions
Weight
5.64 oz (160 g)
Packaging content
Charging stand
Yes
Carrying case
Yes
Cables included
USB Type-A to USB Type-C
Base station
Yes
Country Distributor
Nederland 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 10 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 4 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)