location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Voyager Surround 80 UC USB-C Headset +USB-C/A Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Voyager Surround 80 UC USB-C Headset +USB-C/A Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8G7T9AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786453328 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 11:08:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Poly Voyager Surround 80 UC USB-C Headset +USB-C/A Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Music/Everyday Head-band Headset
  • - Wireless 3.5 mm connector USB connectivity Bluetooth 5.3 1181.1" (30 m)
  • - Supraaural 132 dB
  • - Microphone type: Built-in -37 dB
  • - Built-in battery Lithium-Ion (Li-Ion)
More>>>
Focus with immersive audio

Engage in what's important and avoid distractions with a headset that delivers rich, clear audio for calls and music. Work where you want and sound your best with 6 built-in boomless mics plus 4 more to support adaptive ANC.

Concentrate in real comfort

You'll forget you're wearing a headset with the sleek carbon fiber design, ultra-soft ear cups, and adjustable headband for a weightless fit. Experience long-lasting comfort while you focus on work.

Engineered to work as hard as you

Maximize your productivity with the headset engineered to work as hard as you do. Stay in command of your conversations with up to 21 hours of talk time, easy on-ear controls, and smart sensors for automatic call answering.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Music/Everyday
Headset type
Binaural
Product color *
Black
Operating keys
Play/Pause, Track <, Track >, Volume +, Volume -
Volume control
Touch
Control type
Touch
Cable color
Black
LED indicators
Yes
On/off switch
Yes
Number of simultaneously connected devices (max)
2
Country of origin
Mexico
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
USB Type-C
Bluetooth
Yes
Bluetooth profiles
A2DP, AVDTP, AVRCP, HFP, HSP
Bluetooth version
5.3
Wireless range
1181.1" (30 m)
Headphones
Ear coupling *
Supraaural
Headphone sensitivity
132 dB
Driver unit
1.57" (4 cm)
Microphone
Microphone type *
Built-in
Microphone frequency
20 - 16000 Hz
Microphone sensitivity
-37 dB
Number of microphones
10
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time
24 h
Talk time
21 h
Battery recharge time
1 h
Charging source
USB
Weight & dimensions
Width
7.52" (191 mm)
Depth
3.03" (77 mm)
Height
7.13" (181 mm)
Weight
9.7 oz (275 g)
Packaging content
Charging case connector type
USB Type-C
Audio adapters included
USB
Quick start guide
Yes
Carrying case
Yes
Cables included
3.5 mm to USB Type-C
Technical details
Head-band cushion
Yes
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 9 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
México 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 2 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)