location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Savi 7320 UC Stereo Microsoft Teams Certified DECT 1880-1900 MHz Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Savi 7320 UC Stereo Microsoft Teams Certified DECT 1880-1900 MHz Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8L553AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498519364 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2025 09:53:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Poly Savi 7320 UC Stereo Microsoft Teams Certified DECT 1880-1900 MHz Headset
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless USB connectivity 5393.7" (137 m)
  • - Supraaural 20 - 20000 Hz
  • - Microphone type: Boom
  • - Built-in battery Lithium Polymer (LiPo)
More>>>
DECT™ security

Savi 7300 headsets don’t just meet security expectations, they exceed them with secure pairing, 128-bit authentication, and military-grade features, such as 256-bit AES encryption. Conversations stay private and secure.

Interference-free audio

With 2x better density than other DECT™ headsets, more people in shared spaces benefit from wireless headsets with clear, interference-free audio. IT can deploy more Savi 7300 Office Series compared to other DECT™ headsets without concern.

Work where you want

With a discreet, easy-to-use DECT wireless adapter, the Savi 7300 UC series is ready to work where you do. Simply plug the adapter into your PC and you are ready to collaborate — in the office, remote, or on the go.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
DECT connectable
Yes
Hearing protection technologies
SoundGuard DIGITAL
Country of origin
Mexico
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
USB Type-C
Wireless range
5393.7" (137 m)
Wireless range (typical building)
1574.8" (40 m)
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Microphone
Microphone type *
Boom
Microphone
Microphone frequency
100 - 6800 Hz
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Talk time
13 h
Battery recharge time
2 h
Charging source
USB
Standby time
52 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
5.64 oz (160 g)
Packaging content
Charging stand
Yes
Receiver included
Yes
Wireless receiver interface
USB Type-A
Carrying case
Yes
Cables included
USB Type-A, USB Type-A to USB Type-C
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 8 distributor(s)
Danmark 4 distributor(s)
Deutschland 6 distributor(s)
Belgium 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Portugal 1 distributor(s)
United States 1 distributor(s)