location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Savi 7410 Office Monaural DECT 1880-1900 MHz Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Savi 7410 Office Monaural DECT 1880-1900 MHz Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8L589AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497838244 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2025 01:09:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Poly Savi 7410 Office Monaural DECT 1880-1900 MHz Headset
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Calls/Music Head-band Headset
  • - Wireless Bluetooth 5.2 7086.6" (180 m)
  • - Supraaural 20 - 20000 Hz
  • - Microphone type: Boom
  • - Built-in battery Lithium Polymer (LiPo)
More>>>
Keep conversations private

Your conversations are private with DECT™ Security Step C, FIPS 140-2 military-grade features, and 256-bit AES encryption. You can be sure your conversations are clear thanks to a noise-canceling microphone boom with acoustic fence technology.

Wireless freedom

With 2x better density than other DECT™ headsets, more people in shared spaces benefit from wireless headsets with clear, interference-free audio. And with a roaming range of up to 590 ft/180 m everyone can benefit from increased productivity.

Increased productivity

With 3-way connectivity, a universal base, and easy set-up and pairing, the Savi 7400 office series is the perfect solution for the modern office. You can even conference four headsets together with the base for increased productivity.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Monaural
Product color *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Volume control
Button
Control type
Buttons
DECT connectable
Yes
Country of origin
Mexico
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSP
Bluetooth version
5.2
Wireless range
7086.6" (180 m)
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Microphone
Microphone type *
Boom
Microphone frequency
100 - 6800 Hz
Base station
Base station color
Black
Battery
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Talk time
13 h
Battery recharge time
2 h
Standby time
52 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
5.64 oz (160 g)
Packaging content
Cables included
AC, USB Type-A, USB Type-C
Base station
Yes
Country Distributor
Nederland 5 distributor(s)
United Kingdom 9 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 2 distributor(s)
Österreich 1 distributor(s)
Canada 1 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)