location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly EncorePro 720 Binaural Headset +Quick Disconnect

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly EncorePro 720 Binaural Headset +Quick Disconnect
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8R707AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5715063299692 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2025 10:48:58
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Poly EncorePro 720 Binaural Headset +Quick Disconnect
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Head-band Headset
  • - Wired
  • - Circumaural 80 - 20000 Hz
  • - Microphone type: Boom
More>>>
Empower your agents

Enjoy all-day comfort, superior audio quality, and built-in control. A better call center experience benefits both teams and customers, ultimately leading to improved business outcomes.

Hear every word

Perfect for busy contact centers, these headsets guarantee clear and distraction-free communication, allowing both parties to hear each other without any difficulty. Thanks to precision positioning and effective noise cancellation.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Cable length
35" (0.89 m)
Cable color
Black
Hearing protection technologies
SoundGuard DIGITAL
Country of origin
Mexico
Ports & interfaces
Connectivity technology *
Wired
Quick-Disconnect (QD) connector
Yes
Headphones
Ear coupling *
Circumaural
Headphone frequency
80 - 20000 Hz
Driver unit
1.1" (2.8 cm)
Noise canceling
Yes
Noise canceling type
Passive
Microphone
Microphone type *
Boom
Microphone frequency
100 - 6800 Hz
Microphone direction type
Omnidirectional
Microphone mute
Yes
Packaging data
Package width
6.89" (175 mm)
Package depth
5.87" (149 mm)
Package height
2.17" (55 mm)
Technical details
Head-band cushion
Yes
Country Distributor
Nederland 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 10 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 4 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Canada 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)