location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Blackwire 3220 Stereo USB-C Headset +USB-C/A Adapter (Bulk)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Blackwire 3220 Stereo USB-C Headset +USB-C/A Adapter (Bulk)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8X228A6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498433073 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2025 19:17:59
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Poly Blackwire 3220 Stereo USB-C Headset +USB-C/A Adapter (Bulk)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Head-band Headset
  • - Wired USB connectivity
  • - Supraaural 20 - 20000 Hz 32 Ω 90 dB
  • - Microphone type: Boom -38 dB
More>>>
Poly signature audio quality

Experience the high-quality audio you expect from Poly with a headset that offers PC wideband, a noise-canceling mic, and hi-fi stereo sound options. Dynamic EQ optimizes call quality and automatically adjusts the settings for listening to multimedia.

Advanced connectivity

Ideal for managing calls on your PC, mobile phone, or tablet combined with the comfort and durability of a corded headset for greater flexibility.

Long-lasting comfort and portability

Relax while you talk knowing your headset is secure- lightweight metal headband offers durability plus a custom fit. Leatherette ear cushions fold flat for easy portability.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Operating keys
Answer/end call, Mute, Reject call, Volume +, Volume -
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable color
Red
Signal-to-Noise Ratio (SNR)
118 dB
Hearing protection technologies
SoundGuard DIGITAL
Country of origin
China, Mexico
Certification
UC
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-A
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
90 dB
Headphones
Driver unit
1.1" (2.8 cm)
Noise reduction
Yes
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-38 dB
Microphone direction type
Omnidirectional
System requirements
Windows operating systems supported
Windows 10
Mac operating systems supported
Yes
Weight & dimensions
Width
6.1" (155 mm)
Depth
1.26" (32 mm)
Height
7.01" (178 mm)
Packaging data
Package width
7.01" (178 mm)
Package depth
10" (254 mm)
Package height
0.394" (10 mm)
Package weight
5.36 oz (152 g)
Packaging content
Audio adapters included
USB
Quick start guide
Yes
Ear pad material
Polyurethane (PU)
Country Distributor
Nederland 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 1 distributor(s)
United Kingdom 10 distributor(s)
Danmark 3 distributor(s)
Deutschland 5 distributor(s)
Belgium 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Canada 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 2 distributor(s)
Portugal 1 distributor(s)