location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy S25 Ultra 6.9" Dual SIM Android 15 5G USB Type-C 12 GB 1 TB 5000 mAh Silver, Titanium, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S25 Ultra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Galaxy S25 Ultra
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-S938BZUHEUE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095861319
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2025 17:04:53
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung SM-S938BZUHEUE user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Galaxy S25 Ultra 6.9" Dual SIM Android 15 5G USB Type-C 12 GB 1 TB 5000 mAh Silver, Titanium, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6.9" 3120 x 1440 pixels
  • - Qualcomm Snapdragon 8 Elite
  • - 12 GB 1 TB
  • - 5G Dual SIM NanoSIM + eSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 6E (802.11ax), Wi-Fi 7 (802.11be) Bluetooth 5.4 Near Field Communication (NFC)
  • - Quad camera 200 MP 50 MP 50 MP 10 MP
  • - 5000 mAh Wireless charging
  • - Android 15 One UI 7.0
More>>>
Display
Display diagonal *
6.9"
Screen shape
Flat
Display technology marketing name
Dynamic AMOLED 2X
Panel type
AMOLED
Display resolution *
3120 x 1440 pixels
Display number of colors
16 million colors
Maximum refresh rate
120 Hz
Display brightness
1500 cd/m²
Pixel density
500 ppi
Brand specific technologies
Always-on display
Rounded display corners
Yes
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
8 Elite
Processor cores
8
Processor boost frequency
4.47 GHz
Artificial Intelligence processor family
Qualcomm
Storage
RAM capacity *
12 GB
Internal storage capacity *
1 TB
Compatible memory cards *
Not supported
Camera
Rear camera sensor size
1/1.3"
Second rear camera sensor size
1/2.52"
Third rear camera sensor size
1/2.52"
Rear camera resolution (numeric) *
200 MP
Second rear camera resolution (numeric)
50 MP
Third rear camera resolution (numeric)
50 MP
Fourth rear camera resolution (numeric)
10 MP
Rear camera aperture number
1.7
Second rear camera aperture number
3.4
Third rear camera aperture number
1.9
Fourth rear camera aperture number
2.4
Rear camera pixel size
0.6 µm
Second rear camera pixel size
0.7 µm
Third rear camera pixel size
0.7 µm
Fourth rear camera pixel size
1.12 µm
Rear camera field of view (FOV) angle
85°
Second rear camera field of view (FOV) angle
22°
Third rear camera field of view (FOV) angle
120°
Optical zoom
10x
Digital zoom
100x
Front camera type *
Single camera
Front camera sensor size
1/3.2"
Front camera resolution (numeric) *
12 MP
Front camera aperture number
2.2
Front camera pixel size
1.12 µm
Front camera field of view (FOV) angle
80°
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
4320 x 7680 pixels
Maximum frame rate
240 fps
Resolution at capture speed
1280x720@30fps, 1920x1080@30fps, 1920x1080@60fps, 3840x2160@30fps, 3840x2160@60fps
Video recording modes
720p, 1080p, 2160p, 4320p
Rear camera type *
Quad camera
Auto focus
Yes
Image stabilizer
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Night mode
Yes
Panorama
Yes
Portrait mode
Yes
Slow motion mode
Yes
Slow motion rate
240fps in FHD, 120fps in UHD
Camera image formats supported
DNG, HEIF, JPEG
Network
SIM card capability *
Dual SIM
Mobile network generation *
5G
SIM card type *
NanoSIM + eSIM
3G standards *
UMTS, WCDMA
4G standard *
LTE-TDD & LTE-FDD
5G standard *
Sub6 FDD, Sub6 SDL, Sub6 TDD
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Wi-Fi 6E (802.11ax), Wi-Fi 7 (802.11be)
Bluetooth *
Yes
Bluetooth version
5.4
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
700, 800, 850, 900, 1500, 1800, 1900, 2100, 2300, 2500, 2600 MHz
5G bands supported
700, 800, 850, 900, 1500, 1800, 1900, 2100, 2300, 2500, 2600, 3500, 3700 MHz
4G data rate (max)
2000 Mbit/s
5G data rate (max)
4.66 Gbit/s
Wi-Fi Direct
Yes
MIMO
Yes
Modulation
4096-QAM
Near Field Communication (NFC)
Yes
Ports & interfaces
USB port
Yes
USB connector type
USB Type-C
USB version
3.2 Gen 1 (3.1 Gen 1)
Headphone connectivity
USB Type-C
Navigation
GPS (satellite)
Yes
GLONASS
Yes
BeiDou
Yes
Galileo
Yes
Quasi-Zenith Satellite System (QZSS)
Yes
Position location *
Yes
Design
Form factor *
Bar
Product color *
Silver, Titanium, White
Performance
Fast charging
Yes
Wireless charging
Yes
Fingerprint reader
Yes
Face recognition
Yes
Multimedia
Audio formats supported
3GA, AAC, AMR, APE, AWB, DFF, DSF, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, XMF
Video formats supported
3G2, 3GP, AVI, FLV, M4V, MKV, MP4, WEBM
Software
Platform *
Android
Operating system installed *
Android 15
Operating system fork
One UI 7.0
Battery
Battery capacity *
5000 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Barometer
Yes
Geomagnetic sensor
Yes
Hall sensor
Yes
Power
USB Type-C charging port
Yes
USB Power Delivery
Yes
USB Type-C required charging power (min) *
10 W
USB Type-C required charging power (max) *
45 W
Endurance
Energy efficiency class *
B
Energy efficiency scale
A to G
Battery endurance per cycle *
2694 min
Battery endurance in cycles *
2000
Repeated free fall reliability class *
A
Repairability class *
C
International Protection (IP) code *
IP68
Weight & dimensions
Width
3.06" (77.6 mm)
Depth
0.323" (8.2 mm)
Height
6.41" (162.8 mm)
Weight *
7.69 oz (218 g)
Packaging content
AC adapter included *
No