location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo HD6574/20R1 coffee maker Semi-auto Pod coffee machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD6574/20R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD6574/20R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103980803
Category:
Machine used to make coffee.
Coffee Makers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2025 16:35:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Senseo HD6574/20R1 coffee maker Semi-auto Pod coffee machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Semi-auto Pod coffee machine 1 L
  • - Coffee pod
  • - 1.2 bar
  • - Adjustable coffee strength
  • - Espresso making Cappuccino making
  • - 2650 W
  • - Silver
More>>>
Performance
Coffee maker type *
Semi-auto
Two cups at once
Yes
Coffee capsule/pod system
Senseo
Reservoir for brewed coffee *
Cup
Maximum operating pressure
1.2 bar
Built-in grinder *
No
Adjustable coffee strength *
Yes
Built-in milk frother
Yes
Milk adding type
Pipe
Hot water system *
No
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
1 L
Coffee input type *
Coffee pod
Anti-scale system
Yes
Dishwasher-proof parts
Yes
Brewing time (1 cup)
45 s
Brewing time (2 cups)
75 s
Cooking functions & programs
Multi beverage *
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Latte making
Yes
Cooking functions & programs
Latte Macchiato making
Yes
Caffe Crema making
Yes
Ergonomics
Control type *
Touch
Built-in display *
No
Removable water tank
Yes
Product color *
Silver
Removable drip tray
Yes
Cord length
31.5" (0.8 m)
Calc indicator
Yes
Power
Power *
2650 W
AC input voltage
230 V
AC input frequency
50 Hz
Power consumption (standby)
0.25 W
Auto power off
Yes
Weight & dimensions
Width
8.54" (217 mm)
Depth
11" (280 mm)
Height
11.4" (290 mm)
Weight
5.73 lbs (2.6 kg)
Brand-specific features
Brand specific technologies
Coffee Boost Technology