location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 8035e Wireless All-in-One Color Printer, Instant Ink; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet Pro 8035e Wireless All-in-One Color Printer, Instant Ink; Two-sided printing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1L0H6AR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548669653 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2025 21:06:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OfficeJet Pro 8035e Wireless All-in-One Color Printer, Instant Ink; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB Built-in processor 1200 MHz
  • - 18.1 lbs (8.2 kg)
More>>>
Customizable shortcuts on your phone
Customizable shortcuts on your phone

Eliminate steps in repetitive tasks with customizable shortcuts, using Smart Tasks.[2]

Hands-free. Auto-fed
Hands-free. Auto-fed

Work fast and hands-free with the 35-page auto-feeder.

Ready when you are
Ready when you are

Connect to cloud-based printing with Wi-Fi™ or your cellular network.[2]

Printing just got more productive
Printing just got more productive

Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive.[2]

Best-in-class security
Best-in-class security

Get best-in-class security to help protect devices, data, and documents.[7]

Worry-free printer support
Worry-free printer support

Get chatbot support and helpful notifications with the HP Smart app.[2]

HP+, the cloud-connected, smart printing system
HP+, the cloud-connected, smart printing system

An HP+ printer is ready when you are, more secure and productive than ever.[9]

Automatic two-sided printing
Automatic two-sided printing

Speed through multipage documents with automatic two-sided printing.

Printing that gives you more.

Introducing HP+. Get more value and HP’s most effortless printing experience all for using Original HP ink.

Designed to save you time

Eliminate steps in repetitive tasks, using Shortcuts.[1] Scan to the cloud, email, and more – in a tap.[1]
Work fast and hands-free with the 35-page auto-feeder. Get automatic two-sided printing.
Take control of print, scan, copy, and fax jobs with tap-and-swipe ease, using the color touchscreen.

HP+: The Smart Printing System

The optional HP+ printing system is smarter - it keeps itself up to date and ready to print.[9]
First 6 months of Instant Ink included[6]; after 6 months, monthly fee applies unless cancelled.
HP+ requires an HP account, internet connection, and use of original HP ink for the life of the printer.
Print and scan from anywhere with HP Smart app. Enjoy advanced productivity features for 2 years with HP+.[2]
HP+ puts our planet first with net zero-deforestation prints[7] and closed-loop cartridge recycling.[14]

Never run out of ink with Instant Ink[11]

Never run out of ink.[11] Convenient ink cartridge replacements and smart delivery included.
Save up to 50% on ink[10] with plans starting at $1.79 a month. Change or cancel Instant Ink any time.[12]
Try an Instant Ink subscription free for 6 months[6] when you activate HP+ when setting up your printer.
Help us put plastic back into printers with prepaid recycling service included.[15]

Enhanced security, reliable connections

Reduce interruptions with self-healing Wi-Fi™ that keeps you connected.[2]
Get security essentials to help maintain privacy and control.
Count on chatbot support and helpful notifications with the HP Smart app.[1]
Easily share resources – access and print with wireless networking.[2]

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (color, normal quality, A4/US Letter)
10 ppm
Print speed (black, draft quality, A4/US Letter)
29 ppm
Print speed (color, draft quality, A4/US Letter)
25 ppm
Print speed (ISO/IEC 24734) black
20 ppm
Print speed (ISO/IEC 24734) colour
10 ppm
Time to first page (black, normal)
13 s
Time to first page (color, normal)
16 s
N-in-1 print function
Yes
Secure printing
Yes
Booklet printing function
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
29 cpm
Copy speed (color, normal quality, A4)
23 cpm
Copy speed (black, draft, A4)
29 cpm
Copy speed (color, draft, A4)
23 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (215.9 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail Server, Software
Scan speed (color)
3.5 ppm
Scan speed (black)
8 ppm
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
Yes
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (color)
200 x 200 DPI
Fax transmission speed
4 sec/page
Fax memory
100 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
0 - 800 pages per month
Maximum duty cycle *
20000 pages per month
Duplex functions *
Print, Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
225 sheets
Total output capacity *
60 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Maximum input capacity
225 sheets
Maximum output capacity
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Photo paper sizes
13x18, 10x15 cm
Photo paper sizes (imperial)
8.5x13"
Borderless printing media sizes
A4, Letter
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Multi-Purpose Tray media weight
60 - 280 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
EAP-TLS, HTTPS, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound power level (printing)
6.8 dB
Design
Product color *
Gray, White
Market positioning *
Home & office
Built-in display *
Yes
Display
CGD
Display diagonal
2.7"
Control type
Touch
Color display
Yes
Power
Power consumption (printing)
21 W
Power consumption (ready)
5.8 W
Power consumption (sleep)
1 W
Power consumption (off)
0.08 W
Energy Star Typical Electricity Consumption (TEC)
0.2 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Instant Ink
Yes
HP dynamic security
Yes
System requirements
Windows operating systems supported
Windows 11, Windows 8, Windows 10
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
20 - 75%
Operating temperature (T-T)
5 - 40 °C
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 177165.4" (0 - 4500 m)
Certificates
Certification
CISPR 32:2012/EN 55032:2012 Class B; CISPR 24:2010/EN 55024:2010; EN 61000-3-2:2014; EN 61000-3-3:2013; FCC CFR 47 Part 15 Class B (USA); ICES - 003, Issue 6 Class B (Canada); EN 301 489-1 (V2.1.1:2017), EN 301 489-17 (V3.1.1 2017)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
18.1" (460 mm)
Depth
13.3" (337.5 mm)
Height
9.17" (233 mm)
Weight
18.1 lbs (8.2 kg)
Packaging data
Package width
19.9" (506 mm)
Package depth
11.7" (298 mm)
Package height
16.1" (408 mm)
Package weight
22.9 lbs (10.4 kg)
Packaging content
Bundled software
HP Printer Software, Shop for Supplies Online
Other features
Number of users
5 user(s)
Recommended system requirements
Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection, Internet Explorer.
Acoustic power emissions (ready)
25 dB
Number of print heads
4
Country Distributor
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)