location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 883M 5-liter Cyan Latex Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
883M 5-liter Cyan Latex Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0Z46A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548432400 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2025 23:18:03
The date of the most recent change of the data-sheet in Icecat's system
CE marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 883M 5-liter Cyan Latex Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - High (XL) Yield
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Colour ink type
Latex-based ink
Compatibility *
Latex 2700 Printer
Quantity per pack *
1 pc(s)
Color ink volume
5000 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colors *
Cyan
Brand compatibility *
HP
Country of origin
United States
Printing material shelf life
1.6 year(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
7.5" (190.5 mm)
Depth
7.44" (189 mm)
Height
9.02" (229 mm)
Weight
13.2 lbs (5.98 kg)
Packaging data
Package dimensions (W x D x H)
7.5 x 7.4 x 9"
Package weight (imperial)
13.78 lbs
Package width
7.52" (191 mm)
Package depth
7.44" (189 mm)
Package height
9.02" (229 mm)
Package weight
13.8 lbs (6.25 kg)
Package type
Box
Other features
UNSPSC-code
441031052
Empty weight
9.52 oz (270 g)
Technical details
Box contents
Ink cartridge
Logistics data
Case or master carton weight
13.8 lbs (6.25 kg)
Pallet dimensions (W x D x H)
48 x 40 x 55.2" (1219 x 1016 x 1401 mm)
Quantity per pallet
100 pc(s)
Pallet dimensions (W x D x H) (imperial)
438 x 40 x 55.1"
Pallet weight (imperial)
1455.27 lbs
EUR-pallet weight
145.5 lbs (66 kg)
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)