location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65W Smart AC Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W Smart AC Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6H459AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548955596 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 19:11:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 65W Smart AC Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Input frequency: 47 - 63 Hz Output voltage: 18.5 V
  • - Purpose: Laptop AC-to-DC
  • - 1 pc(s)
  • - Black
More>>>
Standard Power
Standard Power

This 65W power adapter delivers the power you need with an HP standard 4.5mm connector.

Stress-free Connector
Stress-free Connector

The durable cable is specifically designed to alleviate stress from bending, while the right angle 4.5mm connector further reduces cord stress and allows easy access to your other ports.

Easy Organization
Easy Organization

Keep your cable neat and organized with the attached loop fastener.

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input frequency *
47 - 63 Hz
Output power *
65 W
Output voltage *
18.5 V
Output current
5 A
HP segment
Home
Design
Product color *
Black
Operational conditions
Storage temperature (T-T)
-20 - 85 °C
Weight & dimensions
Cable length
70.9" (1.8 m)
Width
4.17" (106 mm)
Depth
1.85" (47 mm)
Height
1.1" (28 mm)
Weight
9.88 oz (280 g)
Packaging data
Package width
3.54" (90 mm)
Package depth
3.78" (96 mm)
Package height
8.94" (227 mm)
Package weight
0.0240 oz (0.68 g)
Packaging content
Quantity per pack *
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)