location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TN-12C toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TN-12C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN-12C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766611565 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2025 07:04:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TN-12C toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - Color toner page yield: 6000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
Brother HL-4200CN
Quantity per pack *
1 pc(s)
Color toner page yield *
6000 pages
Type *
Original
Printing colors *
Cyan
Product color
Cyan, Gray
Country of origin
Japan
Weight & dimensions
Width
3.15" (80 mm)
Depth
15.7" (400 mm)
Height
3.19" (81 mm)
Weight
9.21 oz (261 g)
Packaging data
Package weight
14.5 oz (410 g)
Packaging data
Package type
Box
Other features
Color
Yes
Print technology
Laser printing
Technical details
Pallet type
800 x 1200 mm
Logistics data
Harmonized System (HS) code
84439990
Pallet height
5.71" (14.5 cm)
Pallet weight
410.1 lbs (186 kg)
Number of layers per pallet
3 pc(s)
Number of cartons per pallet layer
8 pc(s)
Number of cartons per pallet
24 pc(s)
Quantity per pallet
360 pc(s)
Brand Image Article code product Stock Price from
MM Yellow Laser Toner - Brother TN12Y - For Brother HL toner cartridge 1 pc(s) MM Yellow Laser Toner - Brother TN12Y - For Brother HL toner cartridge 1 pc(s)
(show image)
25064DK Yellow Laser Toner - Brother TN12Y - For Brother HL 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Brother TN12M - For Brother HL toner cartridge 1 pc(s) MM Magenta Laser Toner - Brother TN12M - For Brother HL toner cartridge 1 pc(s)
(show image)
25063DK Magenta Laser Toner - Brother TN12M - For Brother HL 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Brother TN12C - For Brother HL toner cartridge 1 pc(s) MM Cyan Laser Toner - Brother TN12C - For Brother HL toner cartridge 1 pc(s)
(show image)
25062DK Cyan Laser Toner - Brother TN12C - For Brother HL 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Brother TN12BK - For Brother HL toner cartridge 1 pc(s) MM Black Laser Toner - Brother TN12BK - For Brother HL toner cartridge 1 pc(s)
(show image)
25061DK Black Laser Toner - Brother TN12BK - For Brother HL 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-12Y toner cartridge 1 pc(s) Original Yellow Brother TN-12Y toner cartridge 1 pc(s) Original Yellow
(show image)
TN-12Y Yellow Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-12M toner cartridge 1 pc(s) Original Magenta Brother TN-12M toner cartridge 1 pc(s) Original Magenta
(show image)
TN-12M Magenta Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-12BK toner cartridge 1 pc(s) Original Black Brother TN-12BK toner cartridge 1 pc(s) Original Black
(show image)
TN-12BK TN-12BK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)