location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust PCI ADSL Speedlink 215A modem 8000 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI ADSL Speedlink 215A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13711
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439137118
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2024 16:55:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Trust 13711 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Modem
Modem type
ADSL
Modem speed
8000 Kbit/s
Interface
PCI
Performance
Supported data transfer rates
ADSL standards compliant
Data link protocols
Protocols support:RFC 1483; Routed IP over ATM / Ethernet over ATM, RFC 2364; PPP over ATM (PPPoA), RFC 2516; PPP over Ethernet (PPPoE), ATM AAL5 (Adaption Layer type 5)
Upstream data rate
0.64 Mbit/s
Downstream data rate
8 Mbit/s
Features
Compatibility
ADSL standards compliant
Ports & interfaces
I/O ports
RJ11
System requirements
Mac compatibility
No
Minimum storage drive space
50 MB
Minimum processor
Pentium 166 MMX CPU
Minimum RAM
32 MB
Minimum system requirements
CD-ROM drive ADSL Annex A subscription from ISP
Compatible operating systems
Windows 98, ME, 2000, XP
Technical details
Special features
Line specifications: ANSI T1.413 issue 2 compatible ITU G.992.1 G.DMT modulation ITU G.992.2 G.LITE modulation
Brand Image Article code product Stock Price from
Eminent

Eminent INTERN PCI ADSL- INCL. SOFTWARE modem 8000 Kbit/s
(show image)
7219 INTERN PCI ADSL-MODEM INCL. SOFTWARE 0.00
(excl. VAT)
0 (incl. VAT)