location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 430 FHD Webcam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
430 FHD Webcam
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77B11AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029546845 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2025 11:31:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 430 FHD Webcam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 MP 1920 x 1080 pixels 60 fps
  • - Full HD
  • - Built-in microphone
  • - Interface: USB
  • - Mounting type: Clip/Stand
  • - Black
More>>>
Automatically Adjusts to You
Automatically Adjusts to You

Present the best you with this FHD 1080p Webcam. A wide 85° display field of view with automatic lighting and color correction keeps you in focus and looking your best as you move around.

Plug & Play Simplicity
Plug & Play Simplicity

With plug and play simplicity and multiple OS support, adding a new webcam couldn’t be easier. Just connect the cable to a USB-A port, no driver software needed. It’s also Zoom and Works With Chromebook certified[1,2] and compatible with most conferencing platforms.

Made to Move with You
Made to Move with You

A compact and portable Webcam with 360˚ swivel and 15˚ tilt gives you the freedom to work anywhere. With built-in privacy shutter, 1.5m cable, and tripod support[3], share exactly when and what you want.

Big on Quality. Small in Size.

Crisp video quality and enhanced features in a compact design.

Wide Field of View

Capture what’s important with a wide-angle 85° field of view.

Integrated Privacy Cover

Slide on or off to keep your business your business.

Compatible with Most Conferencing Platforms

Seamlessly hop across conferencing platforms with a webcam that is Works With Chromebook and Zoom certified, as well as Teams compatible. Works with multiple operating systems. [1,2]

Dual Integrated Microphones

Crisp, clear audio from every angle with noise reduction.

Easy Swivel & Tilt Adjustment

360° swivel and 15° tilt for the perfect view.

Contains Recycled Materials

Contains 65% post-consumer recycled plastic and plastic-free packaging. [4]

Performance
Megapixel *
2 MP
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate
60 fps
Camera HD type *
Full HD
Auto focus
Yes
Diagonal field of view
85°
Design
Interface *
USB
Product color *
Black
Mounting type *
Clip/Stand
Cable length
59.1" (1.5 m)
Tilt angle range
0 - 15°
Software
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Software
Other operating systems supported
ChromeOS
Weight & dimensions
Width
3.23" (82 mm)
Depth
2.15" (54.5 mm)
Height
2.01" (51 mm)
Weight
4.55 oz (129 g)
Packaging data
Quantity
1
Package width
3.94" (100 mm)
Package depth
2.56" (65 mm)
Package height
4.25" (108 mm)
Package weight
6.67 oz (189 g)
Microphone
Built-in microphone *
Yes
Logistics data
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
Danmark 2 distributor(s)