location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve2 Buds Headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Evolve2 Buds - USB-A UC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20797-989-999 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991026559 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2025 15:38:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 20797-989-999 user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TechSpecs_EN (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Evolve2 Buds Headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Calls/Music In-ear Headset
  • - True Wireless Stereo (TWS) Bluetooth 5.2 787.4" (20 m)
  • - Intraaural Earbuds
  • - Microphone type: Built-in
  • - Built-in battery Lithium-Ion (Li-Ion)
More>>>
Beyond the office

Pitching from the kitchen. Calling from the co-working space. Fitting the status meetings around the daily dog walk. With the right technology, you can work wherever your day takes you.

Evolve2 Buds are your portable, pocketable, ultra-convenient slice of office life, when the actual office is nowhere to be seen. Everything you need to make the most of this ‘working on the go’ business, packed into a pair of tiny true wireless earbuds.

Switch it up

You’re mid-Monday-morning-meeting on your laptop when your mobile rings. Ignore? Leave your team meeting? With advanced Bluetooth Multipoint, you don’t need to choose.

Use your buds for all your calls, staying connected to your laptop and smartphone, with a handy notification if a call comes in on your mobile while you’re in a meeting on your laptop. So you can switch, switch and switch again.

Choose your tools wisely

Not all earbuds are created equal. Did you know some of them – like Evolve2 Buds – are actually certified for apps like Google Meet, Microsoft Teams and Zoom?*

Teamwork makes the dream work

Ask a hybrid worker what platform they use for meetings and there’s a high chance they’ll say Microsoft Teams. So we’ve been working closely with Microsoft to get their official seal of approval on our professional products. Including Evolve2 Buds.

Getting certified by Microsoft Teams isn’t easy (if it was, everyone would be doing it). Only devices that meet Microsoft’s extremely high standards of rich, optimised audio quality and user experience achieve this badge of honour.

If you like Teams now, just wait ‘til you see how much better it gets with a certified device – we’re talking remote meeting control, enhanced connectivity and support from both Jabra and Microsoft (if you need it, which we’re pretty confident you won’t).

Get some fresh air

A walk can work wonders for your mood. Your calls? Not so much. We wanted to fix that, so we created Jabra MultiSensor Voice™.

It might sound complicated, but all you really need to know is that it opens up a lot more possibilities for where you could take your next call.

Your new secret weapon

Don’t underestimate the power of the professional plug-and-play USB adapter that comes with Evolve2 Buds. Just imagine how unstoppable you’ll be when you’re not saying “hang on, you cut out there”, every five minutes.

Not to mention the added freedom that comes with knowing you don’t have to stay within two metres of your laptop at all times… another coffee anyone?

Small and perfectly formed

We use our massive database of 62,000 ear scans and our unique statistical modeling methods to create tiny earbud designs that fit like they were made for you.

And Evolve2 Buds are no different. In fact – this is our smallest true wireless earbud design yet. You know, just in case the office headset vibe isn’t quite the look you’re going for.

They work as hard as you do

In and out of calls, anywhere but the office and nowhere near a power source – most buds couldn’t hack it, but most buds weren’t built for hybrid working.

Reclaim your thinking space

Home offices in the school holidays. Co-working spaces. Airport departure lounges. The places you need to work are often noisy. Enter the winning combination of a snug, noise-isolating fit and Active Noise-Cancellation (ANC), to help you find a quiet moment whenever (and wherever) you need one.

Hear the important stuff

Coffee orders, boarding calls or kids with a quick question – there’ll always be things you need to hear. So HearThrough makes sure you always do.

We’ve got you

When you spend a lot of time on calls, you need to protect your hearing.

We’re part of a company that makes professional, consumer and medical-grade audio technology, so when it comes to preventing hearing damage, you can put your trust in us.

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product color *
Black
Operating keys
Multi-key
Volume control
Touch
Control unit type
On-ear control unit
Control type
Touch
Cable length
11.8" (0.3 m)
Protection features
Dust resistant, Waterproof
International Protection (IP) code
IP57
LED indicators
Yes
Over the Air Updates (OTA)
Yes
Hearing protection technologies
Jabra PeakStop, Jabra Safetone G616
Music playback
Yes
Number of paired devices remembered
8
Number of simultaneously connected devices (max)
2
HD voice
Yes
Auto-connect
Yes
Works with Amazon Alexa
Yes
Certification
Cisco, MFi, Qi, Zoom, Amazon Chime, Amazon Alexa
Ports & interfaces
Connectivity technology *
True Wireless Stereo (TWS)
Bluetooth
Yes
Bluetooth profiles
HFP, SSP
Bluetooth version
5.2
Frequency response (music mode)
20 - 20000 Hz
Frequency response (talk mode)
80 - 8000 Hz
Wireless range
787.4" (20 m)
Headphones
Ear coupling *
Intraaural
Intraaural headphones type
Earbuds
Driver unit
0.236" (6 mm)
Noise canceling
Yes
Noise canceling type
Active
Microphone
Microphone type *
Built-in
Microphone frequency
80 - 8000 Hz
Number of microphones
6
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Microphone noise-canceling
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time (with charging case/with ANC)
33 h
Continuous audio playback time (with ANC)
8 h
Battery
Continuous audio playback time (without ANC)
10 h
Rechargeable battery
Yes
Battery charge indicator
Yes
Battery recharge time
2 h
Fast charging
Yes
Fast charging time
5 min
Charging source
USB
Talk time (ANC off)
5 h
Standby time
7008 h
Wireless charging
Yes
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Storage temperature (T-T)
-20 - 45 °C
Sustainability
Sustainability certificates
TCO
Weight & dimensions
Width
0.748" (19 mm)
Depth
0.709" (18 mm)
Height
0.63" (16 mm)
Weight
0.19 oz (5.4 g)
Charging case dimensions (W x D x H)
2.95 x 1.1 x 1.5" (75 x 28 x 38 mm)
Charging case weight
1.83 oz (52 g)
Packaging data
Package width
4.53" (115 mm)
Package depth
5.39" (137 mm)
Package height
1.61" (41 mm)
Packaging content
Charging case
Yes
Charging case type
Wired & Wireless
Charging case connector type
USB Type-C
Quick start guide
Yes
Receiver included
Yes
Wireless receiver interface
USB Type-A
Warranty card
Yes
Safety sheet
Yes
Accessories included in set
3 sizes silicone eartips
Eartips material
Silicone
Extra earbuds
Yes
Quantity
1
Technical details
Easy pairing
Yes
Made with recycled materials
Yes
Total amount of recycled materials used for making
75%
Supplier features
Material
Acrylonitrile butadiene styrene (ABS), Metal, Polycarbonate (PC), Rubber
Other features
Bluetooth Low Energy (BLE)
Yes
Voice guidance
Yes
Voice guidance languages
English, French, German, Japanese, Korean
Call management
Yes
Applications supported
Jabra Sound+, Jabra Direct, Jabra Xpress
Auto power off
Yes
Equalizer
Yes
Battery level indicator
Yes
Voice control
Yes
Digital Signal Processing (DSP)
Yes
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Belgium 4 distributor(s)
Deutschland 6 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)