location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart Serie-M camera dock Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart Serie-M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8907A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160417318 show
Category:
Device similar to a tripod mount, this allows its user to quickly transfer photos and videos from a camera to a computer.
Camera Docks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:41:08
The date of the most recent change of the data-sheet in Icecat's system
Color
Product color
Black
Weight & dimensions
Dimensions (WxDxH)
4.57 x 2.76 x 2.13" (116 x 70 x 54 mm)
Technical details
Compatibility
Photosmart 435 Photosmart 635 Photosmart 735 Photosmart 935 Photosmart M
Power requirements
100 - 240V, 50/60Hz
Interface
USB, A/V
Brand Image Article code product Stock Price from
HP Photosmart R-series dock with remote control plus additional rechargeable lithium-ion battery camera dock HP Photosmart R-series dock with remote control plus additional rechargeable lithium-ion battery camera dock
(show image)
C8887A Photosmart R-series dock with remote control plus additional rechargeable lithium-ion battery 0.00
(excl. VAT)
0 (incl. VAT)