location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PG-540 XL ink cartridge 1 pc(s) Original High (XL) Yield Photo black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-540 XL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5222B005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574572550
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 548532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:02:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PG-540 XL ink cartridge 1 pc(s) Original High (XL) Yield Photo black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Photo black
  • - High (XL) Yield
  • - Black ink page yield: 600 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Canon
  • - 1 pc(s)
More>>>
Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
PIXMA MG2150, MG2250, MG3150, MG3250, MG3550, MG4150, MG4250, MX375, MX395, MX435, MX455, MX475, MX515, MX525, MX535
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
21 ml
Black ink page yield *
600 pages
Features
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-based ink
Printing colors *
Photo black
Brand compatibility *
Canon
Country of origin
Japan
Packaging data
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
MM 30050DK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow MM 30050DK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow
(show image)
30050DK 30050DK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30049DK ink cartridge Standard Yield Gray MM 30049DK ink cartridge Standard Yield Gray
(show image)
30049DK 30049DK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30048DK ink cartridge Standard Yield Yellow MM 30048DK ink cartridge Standard Yield Yellow
(show image)
30048DK 30048DK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30047DK ink cartridge 1 pc(s) Standard Yield Magenta MM 30047DK ink cartridge 1 pc(s) Standard Yield Magenta
(show image)
30047DK 30047DK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30046DK ink cartridge Standard Yield Cyan MM 30046DK ink cartridge Standard Yield Cyan
(show image)
30046DK 30046DK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30045DK ink cartridge 1 pc(s) Standard Yield Black MM 30045DK ink cartridge 1 pc(s) Standard Yield Black
(show image)
30045DK 30045DK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30044DK ink cartridge Standard Yield Black MM 30044DK ink cartridge Standard Yield Black
(show image)
30044DK 30044DK 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge HC (CL-546XL) ink cartridge 1 pc(s) High (XL) Yield MM Color Inkjet Cartridge HC (CL-546XL) ink cartridge 1 pc(s) High (XL) Yield
(show image)
30043DK Color Inkjet Cartridge HC (CL-546XL) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge HC (PG-545XL) ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge HC (PG-545XL) ink cartridge 1 pc(s) High (XL) Yield
(show image)
30042DK Black Inkjet Cartridge HC (PG-545XL) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black & Color Inkjet Cartridges - Replace Canon PGI-550XL & CLI-551XL (BK & BK/C/M/Y) ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Photo black, Yellow MM Black & Color Inkjet Cartridges - Replace Canon PGI-550XL & CLI-551XL (BK & BK/C/M/Y) ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Photo black, Yellow
(show image)
30041DK Black & Color Inkjet Cartridges - Replace Canon PGI-550XL & CLI-551XL (BK & BK/C/M/Y) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 3 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)