location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PG-540 ink cartridge 1 pc(s) Original Standard Yield Photo black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-540
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5225B005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574572536
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 610453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PG-540 ink cartridge 1 pc(s) Original Standard Yield Photo black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Photo black
  • - Standard Yield
  • - Black ink page yield: 180 pages
  • - 1 pc(s)
More>>>
Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
Canon Pixma MG2150/3150
Quantity per pack *
1 pc(s)
Black ink page yield *
180 pages
Type *
Original
Cartridge capacity
Standard Yield
Features
Ink type
Dye-based ink
Printing colors *
Photo black
Country of origin
Japan
Color
No
Packaging data
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
MM 30047UK ink cartridge 1 pc(s) Standard Yield Magenta MM 30047UK ink cartridge 1 pc(s) Standard Yield Magenta
(show image)
30047UK 30047UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow
(show image)
30050UK 30050UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30049UK ink cartridge Standard Yield Gray MM 30049UK ink cartridge Standard Yield Gray
(show image)
30049UK 30049UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30048UK ink cartridge Standard Yield Yellow MM 30048UK ink cartridge Standard Yield Yellow
(show image)
30048UK 30048UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30046UK ink cartridge Standard Yield Cyan MM 30046UK ink cartridge Standard Yield Cyan
(show image)
30046UK 30046UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30045UK ink cartridge 1 pc(s) Standard Yield Black MM 30045UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
30045UK 30045UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30044UK ink cartridge Standard Yield Black MM 30044UK ink cartridge Standard Yield Black
(show image)
30044UK 30044UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30043UK ink cartridge 1 pc(s) High (XL) Yield MM 30043UK ink cartridge 1 pc(s) High (XL) Yield
(show image)
30043UK 30043UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30042UK ink cartridge 1 pc(s) High (XL) Yield Black MM 30042UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
30042UK 30042UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30041UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Photo black, Yellow MM 30041UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Photo black, Yellow
(show image)
30041UK 30041UK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)