location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 2742e Wireless All-in-One Color Printer, Instant Ink; Copier, Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DeskJet 2742e Wireless All-in-One Color Printer, Instant Ink; Copier, Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77A27A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029946034 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 May 2025 01:55:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP DeskJet 2742e Wireless All-in-One Color Printer, Instant Ink; Copier, Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 7.5 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Mopria Print Service
  • - USB port Wi-Fi Bluetooth
  • - Internal memory: 64 MB Built-in processor 180 MHz
  • - 7.54 lbs (3.42 kg)
More>>>
Seamless setup
Seamless setup

Get started fast with simple setup that guides you through each step, using HP Smart app[2]

Your reliable connection
Your reliable connection

Get better range and faster, more reliable connections using dual-band Wi-Fi with self-reset.[1]

Printing from your smartphone just got easier
Printing from your smartphone just got easier

Easily print everyday documents from your smartphone, using HP Smart app.[2]

Amazing scanning, now on your smartphone
Amazing scanning, now on your smartphone

With HP Smart app, get high-quality scanning and sharing – plus easily make copies – from your smartphone.[2]

Tackle the essentials
Tackle the essentials

Get versatile performance and print, scan, and copy.

HP+, the cloud-connected, smart printing system

An HP+ printer is ready when you are, more secure and productive than ever.[9]

Simple setup. Simple printing.

Get started fast with simple setup that guides you through each step, using HP Smart app.[2]
Easily handle tasks and get a lot from one device – print, scan, and copy.
Get quick and easy printing directly at the control panel.
This printer is made from recycled printers and other electronics—more than 20% by weight of plastic.

Worry-free wireless[1]

Get better range and faster, more reliable connections using dual-band Wi-Fi with self-reset.[1]
Get connected with Bluetooth and start printing fast from your smartphone or tablet – easy setup.[4]
Built-in wireless capabilities let you easily access, print, and share resources on a network.[1]

Print then and there. From anywhere [2]

Easily print, scan, and copy everyday documents from your smartphone, using HP Smart app.[2]
Eliminate steps in repetitive tasks with customizable Shortcuts.[2] Scan to the cloud, email, and more.[2]

HP+: The Smart Printing System

The optional HP+ printing system is smarter - it keeps itself up to date and ready to print[9]
First 6 months of Instant Ink included;[5] after 6 months, monthly fee charged automatically unless cancelled.
HP+ requires an HP account, internet connection, and use of original HP ink for the life of the printer.
Print and scan from anywhere with HP Smart app. Enjoy advanced productivity features for 2 years with HP+.[2]

Printing
Duplex printing mode
Manual
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7.5 ppm
Print speed (color, normal quality, A4/US Letter)
5.5 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (color, draft quality, A4/US Letter)
16 ppm
Print speed (ISO/IEC 24734) black
7.5 ppm
Print speed (ISO/IEC 24734) colour
5.5 ppm
Time to first page (black, normal)
15 s
Time to first page (color, normal)
19 s
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
300 x 300 DPI
Maximum number of copies
6 copies
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Fax forwarding
Yes
Features
Recommended duty cycle
50 - 100 pages per month
Maximum duty cycle *
1000 pages per month
Duplex functions *
Print
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
URF, PCLm, PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China, Mexico, Vietnam
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum number of input trays
1
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
215 x 355 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, DL
Custom media width
3.5 - 8.46" (89 - 215 mm)
Custom media length
5 - 11" (127 - 279 mm)
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
64 MB
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
180 MHz
Sound power level (printing)
6.2 dB
Design
Product color *
Blue
Color name
Milky Way
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (PowerSave)
0.15 W
Power consumption (ready)
2.5 W
Power consumption (sleep)
1.1 W
Power consumption (off)
0.15 W
Energy Star Typical Electricity Consumption (TEC)
0.18 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Instant Ink
Yes
HP dynamic security
Yes
System requirements
Windows operating systems supported
Windows 11, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 11.0 Big Sur, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 177165.4" (0 - 4500 m)
Certificates
Certification
EN 55032:2015 / CISPR 32:2015 Class B, EN 55024:2010 / CISPR 24:2010, EN 55035:2017 / CISPR 35:2016, EN 61000-3-2:2014 / IEC 61000-3-2:2014, EN 61000-3-3:2013 / IEC 61000-3-3:2013, FCC CFR 47 Part 15 Class B, ICES-003, Issue 6 Class B, EN 301 489-1 V2.1.1:2017, EN 301 489-17 V3.1.1:2017
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.7" (425 mm)
Depth
12" (304 mm)
Height
6.06" (154 mm)
Weight
7.54 lbs (3.42 kg)
Packaging data
Package width
18.7" (475 mm)
Package depth
7.52" (191 mm)
Package height
13.9" (354 mm)
Package weight
10.1 lbs (4.58 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
120 pages
Included cartridge capacity (CMY)
75 pages
Bundled software
HP Printer Software, available online
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
773.8 lbs (351 kg)
Number of layers per pallet
6 pc(s)
Quantity per pallet
72 pc(s)
Technical details
Number of cartons per pallet layer
12 pc(s)
Other features
Number of users
3 user(s)
Recommended system requirements
Windows 10, 7: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection, Internet Explorer.
Pallet weight (imperial)
773 lbs
Number of print heads
2
Country Distributor
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)