location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XC1L37930 network card Internal WLAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XC1L37930
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XC1L37930
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892082323 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2025 16:55:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 4XC1L37930 network card Internal WLAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - WLAN
  • - Wi-Fi Bluetooth 5.2
  • - Internal Component for: PC
More>>>
Ports & interfaces
Connectivity technology *
Wireless
Interface *
WLAN
Network
Wi-Fi
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Bluetooth version
5.2
Design
Component for *
PC
Internal *
Yes
Antenna
Yes
Antenna type
2x2
Certification
USA: FCC Canada: IC European Union: CE Australia/New Zealand:ACMA Japan:MIC Taiwan:NCC India: ETA Thailand: NTC Singapore: IDA Brazil: ANATEL China: CMIIT Korea:KCC
Compatible products
ThinkStation PCs
System requirements
Windows operating systems supported
Windows 10, Windows 11
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 80 °C
Operating relative humidity (H-H)
50 - 90%
Weight & dimensions
Width
1.18" (30 mm)
Depth
0.866" (22 mm)
Height
0.0870" (2.21 mm)
Weight
0.0882 oz (2.5 g)
Packaging data
Package width
5.2" (132 mm)
Package depth
5.35" (136 mm)
Package height
1.42" (36 mm)
Package weight
2.82 oz (80 g)
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)